4 Circuit IC Switch 1:1 45Ohm 16-PDIP
Quad SPST Analog Switch IC, 500MHz, 18V, PDIP Product overview: DG612DJ-E3 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 500MHz, 18V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Quad, 500MHz, 18V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG612DJ-E3 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Siliconix
Win Source Part Number: 772691-DG612DJ-E3
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-DIP (0.300", 7.62mm)
Number of Circuits: 4
Operating Supply Voltage: 10 V ~ 18 V
Switch Circuit: SPST - NO
-3db Bandwidth: 500MHz
Charge Injection: 4pC
Crosstalk: -87dB @ 5MHz
Channel-to-Channel Matching (ΔRon): 2 Ohm
Channel Capacitance (CS(off), CD(off)): 3pF, 2pF
Part Status: Obsolete(EOL)
Family Name: DG612
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-PDIP
On-State Resistance (Maximum): 45 Ohm
Dual Voltage Supply: ±10 V ~ 15 V
Switch Time (Ton, Toff) (Maximum): 35ns, 25ns
Current - Leakage (IS(off)) (Maximum): 250pA
Alternative Parts (Cross-Reference): MAX4592EPE; MAX4592CPE; MAX332CPE+; MAX332CPE;
Introduction Date: June 01, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
IC SWITCH QUAD SPST 16-DIP
4 Circuit IC Switch 1:1 45Ohm 16-PDIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | DG612DJ-E3-ND | 747-DG612DJ-E3 | 772691-DG612DJ-E3 | DG612DJ-E3 | DG612DJ-E3 |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Quad 500MHz 18V Analog Switch and Multiplexer IC | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG612DJ-E3 | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 1:1 | ||||
| Normal Condition | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | ||
| Supply Voltage (VS) | 10 to 18 volts | 10 to 18 volts | 10 to 18 volts | ||
| Ron | 45 ohms | 2 ohms | 45 ohms | ||
| Bandwidth | 500 MHz | 500 MHz | 500 MHz | 500 MHz | 500 MHz |