Vishay Intertechnology, Inc. Analog Switches, Multiplexers, Demultiplexers DG612AEQ-T1-E3

Description
4 Circuit IC Switch 1:1 115Ohm 16-TSSOP
Request a Quote Datasheet
Description
4 Circuit IC Switch 1:1 115Ohm 16-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - DG612AEQ-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
DG612AEQ-T1-E3TR-ND
Analog Switches, Multiplexers, Demultiplexers DG612AEQ-T1-E3TR-ND
4 Circuit IC Switch 1:1 115Ohm 16-TSSOP

4 Circuit IC Switch 1:1 115Ohm 16-TSSOP

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - DG612AEQ-T1-E3 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
DG612AEQ-T1-E3
Interface - Analog Switches, Multiplexers, Demultiplexers DG612AEQ-T1-E3
IC SWITCH QUAD SPST 16TSSOP

IC SWITCH QUAD SPST 16TSSOP

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG612AEQ-T1-E3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
DG612AEQ-T1-E3
Analog Switches, Multiplexers, Demultiplexers DG612AEQ-T1-E3
4 Circuit IC Switch 1:1 115Ohm 16-TSSOP

4 Circuit IC Switch 1:1 115Ohm 16-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number DG612AEQ-T1-E3TR-ND DG612AEQ-T1-E3 DG612AEQ-T1-E3
Product Name Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Configuration 1:1
Normal Condition Normally Open (NO) Normally Open (NO)
Supply Voltage (VS) 2.7 to 12 volts
Ron 115 ohms 0.7000 ohms 115 ohms
Bandwidth 720 MHz 720 MHz 720 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Band 1/3 Multiplexer - QM25032 - Qorvo
Specs
Bandwidth 60 MHz
Package Type SMT
Number of Pins 5
View Details
Multiplexer & Demultiplexer ICs - 1916822 - RS Components, Ltd.
Specs
Configuration Quad SPST
Package Type SSOP; SOP; TSSOP; Tssop
Number of Pins 16
View Details
Analog Switches, Multiplexers, Demultiplexers - 1727-4138-2-ND - DigiKey
Specs
Configuration 1:1
Normal Condition Normally Closed (NC)
Supply Voltage (VS) 1.65 to 5.5 volts
View Details
3 suppliers
Logic - Signal Switches, Multiplexers, Decoders - 74AC251SC - Lingto Electronic Limited
Specs
Configuration 1 x 8:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details