Vishay Intertechnology, Inc. Analog Switches, Multiplexers, Demultiplexers DG611DY-T1

Description
4 Circuit IC Switch 1:1 45Ohm 16-SOIC
Request a Quote Datasheet
Description
4 Circuit IC Switch 1:1 45Ohm 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - DG611DY-T1-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
DG611DY-T1-ND
Analog Switches, Multiplexers, Demultiplexers DG611DY-T1-ND
4 Circuit IC Switch 1:1 45Ohm 16-SOIC

4 Circuit IC Switch 1:1 45Ohm 16-SOIC

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG611DY-T1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
DG611DY-T1
Analog Switches, Multiplexers, Demultiplexers DG611DY-T1
4 Circuit IC Switch 1:1 45Ohm 16-SOIC

4 Circuit IC Switch 1:1 45Ohm 16-SOIC

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - DG611DY-T1 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
DG611DY-T1
Interface - Analog Switches, Multiplexers, Demultiplexers DG611DY-T1
IC SWITCH QUAD SPST 16-SOIC

IC SWITCH QUAD SPST 16-SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number DG611DY-T1-ND DG611DY-T1 DG611DY-T1
Product Name Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Configuration 1:1
Normal Condition Normally Closed (NC) Normally Closed (NC)
Supply Voltage (VS) 10 to 18 volts
Ron 45 ohms 45 ohms 2 ohms
Bandwidth 500 MHz 500 MHz 500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1905591P - RS Components, Ltd.
Specs
Configuration 8x1; Single 8:1
Number of Pins 16
View Details
CD4051B CMOS Single 8-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - CD4051BPWE4 - Texas Instruments
Specs
Configuration 1 X 1:8 MUX
Applications Military
Standards and Certifications RoHS
View Details
Signal Switches, Multiplexers, Decoders - 74HC158D,652-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "16-SOIC
View Details
2 suppliers
Logic - Signal Switches, Multiplexers, Decoders - 74ACT251PC - Lingto Electronic Limited
Specs
Configuration 1 x 8:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details