4 Circuit IC Switch 1:1 45Ohm 16-PDIP
IC SWITCH SPST-NCX4 45OHM 16DIP Product overview: DG611DJ from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 45OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG611DJ can be used for catalog matching and distributor lookup.
IC SWITCH QUAD SPST 16-DIP
4 Circuit IC Switch 1:1 45Ohm 16-PDIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | DG611DJ-ND | 747-DG611DJ | DG611DJ | DG611DJ |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | 45OHM Analog Switch and Multiplexer IC | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 1:1 | |||
| Normal Condition | Normally Closed (NC) | Normally Closed (NC) | ||
| Supply Voltage (VS) | 10 to 18 volts | |||
| Ron | 45 ohms | 2 ohms | 2 ohms | 45 ohms |
| Bandwidth | 500 MHz | 500 MHz | 500 MHz | 500 MHz |