Vishay Intertechnology, Inc. Analog Switches, Multiplexers, Demultiplexers DG611AEN-T1-E4

Description
4 Circuit IC Switch 1:1 115Ohm 16-miniQFN (1.8x2.6)
Request a Quote Datasheet
Description
4 Circuit IC Switch 1:1 115Ohm 16-miniQFN (1.8x2.6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - DG611AEN-T1-E4TR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
DG611AEN-T1-E4TR-ND
Analog Switches, Multiplexers, Demultiplexers DG611AEN-T1-E4TR-ND
4 Circuit IC Switch 1:1 115Ohm 16-miniQFN (1.8x2.6)

4 Circuit IC Switch 1:1 115Ohm 16-miniQFN (1.8x2.6)

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG611AEN-T1-E4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
DG611AEN-T1-E4
Analog Switches, Multiplexers, Demultiplexers DG611AEN-T1-E4
4 Circuit IC Switch 1:1 115Ohm 16-miniQFN (1.8x2.6)

4 Circuit IC Switch 1:1 115Ohm 16-miniQFN (1.8x2.6)

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - DG611AEN-T1-E4 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
DG611AEN-T1-E4
Interface - Analog Switches, Multiplexers, Demultiplexers DG611AEN-T1-E4
IC SWITCH QUAD SPST 16MINIQFN

IC SWITCH QUAD SPST 16MINIQFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number DG611AEN-T1-E4TR-ND DG611AEN-T1-E4 DG611AEN-T1-E4
Product Name Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Configuration 1:1
Normal Condition Normally Closed (NC) Normally Closed (NC)
Supply Voltage (VS) 2.7 to 12 volts
Ron 115 ohms 115 ohms 0.7000 ohms
Bandwidth 720 MHz 720 MHz 720 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Signal Switches, Multiplexers, Decoders - 74CBTLV3384DK,118 - Lingto Electronic Limited
Specs
Configuration 5 x 1:1
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
16-bit 5V 64mA Analog Switch and Multiplexer IC - 743-74CBT16244DGVRE4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 5 volts
Min Operating Current 0.0030 mA
View Details
2 suppliers
Multiplexer & Demultiplexer ICs - 1922725 - RS Components, Ltd.
Specs
Configuration 4x1; Dual 4:1
Package Type DIP; PDIP; Pdip
Number of Pins 16
View Details
Analog Switches, Multiplexers, Demultiplexers - 1727-74AHC1G66GV-Q100HDKR-ND - DigiKey
Specs
Configuration 1:1
Normal Condition Normally Open (NO)
Supply Voltage (VS) 2 to 5.5 volts
View Details
4 suppliers