2 Circuit IC Switch 1:1 101Ohm 14-TSSOP
2 Circuit IC Switch 1:1 101Ohm 14-TSSOP
2 Circuit IC Switch 1:1 101Ohm 14-TSSOP
2 Circuit IC Switch 1:1 101Ohm 14-TSSOP
ANALOGUE MUX/DEMUX, 1:1, -40 TO 125DEG C ROHS COMPLIANT: YES
IC MULTIPLEXER 14TSSOP
| DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | DG604EEQ-T1-GE4DKR-ND | DG604EEQ-T1-GE4 | 56AJ9807 | DG604EEQ-T1-GE4 |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Analogue Mux/demux, 1 Vishay | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 1:1 | |||
| Normal Condition | Normally Open (NO) | Normally Open (NO) | ||
| Supply Voltage (VS) | 3 to 16 volts | |||
| Ron | 101 ohms | 101 ohms | 5 ohms | |
| Bandwidth | 414 MHz | 414 MHz | 414 MHz |