Video Switch IC 4 Channel 16-SOIC
Manufacturer: Vishay
Win Source Part Number: 139055-DG542DY-E3
Packaging: Tube/Rail
Features: RGB, T-Switch Configuration
Applications: Video
Switch Circuit: SPST
-3db Bandwidth: 500MHz
Number of Channels: 4
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 60 Ohm
Case / Package: 16-SOIC
Single Supply Voltage (V+): 3 V to 15 V
Dual Supply Voltage(V±): ±3 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
IC SWITCH QUAD SPST 16SOIC Product overview: DG542DY-E3 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-DG542DY-E3 can be used for catalog matching and distributor lookup.
Video Switch IC 4 Channel 16-SOIC
IC SWITCH QUAD SPST 16SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Switches | IC Analog Switches | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Switches |
| Product Number | DG542DY-E3-ND | 139055-DG542DY-E3 | 780-DG542DY-E3 | DG542DY-E3 | DG542DY-E3 |
| Product Name | Analog Switches - Special Purpose | Interface - Interface - Analog Switches - Special Purpose - DG542DY-E3 | Quad Analog Switch and Multiplexer IC | Analog Switches - Special Purpose | Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose |
| Switch Type | SPST; 1:1 | SPST | |||
| Supply Voltage (VS) | 3 to 15 volts | 3 to 15 volts | |||
| Ron | 60 ohms | 60 ohms | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |