IC SWITCH QUAD SPST 16DIP Product overview: DG542DJ-E3 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-DG542DJ-E3 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Siliconix
Win Source Part Number: 772689-DG542DJ-E3
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: RGB, T-Switch Configuration
Package: 16-DIP (0.300", 7.62mm)
Applications: Video
Operating Supply Voltage: 3 V ~ 15 V
Switch Circuit: SPST
-3db Bandwidth: 500MHz
Number of Channels: 4
Part Status: Obsolete(EOL)
Family Name: DG542
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-PDIP
On-State Resistance (Maximum): 60 Ohm
Dual Voltage Supply: ±3 V ~ 15 V
Alternative Parts (Cross-Reference): DG390AK; DG390ACWE+; DG390ACJ+; DG390AAK;
Introduction Date: July 28, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Video Switch IC 4 Channel 16-PDIP
Video Switch IC 4 Channel 16-PDIP
IC SWITCH QUAD SPST 16DIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Switches | IC Analog Switches | IC Analog Multiplexers | IC Analog Switches |
| Product Number | 780-DG542DJ-E3 | 772689-DG542DJ-E3 | DG542DJ-E3-ND | DG542DJ-E3 | DG542DJ-E3 |
| Product Name | Quad Analog Switch and Multiplexer IC | Interface - Interface - Analog Switches - Special Purpose - DG542DJ-E3 | Analog Switches - Special Purpose | Analog Switches - Special Purpose | Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose |
| Standards and Certifications | RoHS | RoHS | |||
| Bandwidth | 500 MHz | 500 MHz | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | Bulk | DIP; "16-DIP | DIP; 16-DIP (0.300\", 7.62mm) |