4-Ch 500MHz SPST Multiplexer IC, PDIP, 15V Product overview: DG541DJ from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz, 15V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 500MHz, 15V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG541DJ can be used for catalog matching and distributor lookup.
Video Switch IC 4 Channel 16-PDIP
Video Switch IC 4 Channel 16-PDIP
IC SWITCH QUAD SPST 16DIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Switches | IC Analog Multiplexers | IC Analog Switches |
| Product Number | 747-DG541DJ | DG541DJ-ND | DG541DJ | DG541DJ |
| Product Name | 500MHz 15V Analog Switch and Multiplexer IC | Analog Switches - Special Purpose | Analog Switches - Special Purpose | Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose |
| Supply Voltage (VS) | 15 volts | 3 to 15 volts | ||
| Bandwidth | 500 MHz | 500 MHz | ||
| Min Operating Current | 6 mA | |||
| Power Dissipation | 470 milliwatts | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |