Video Switch IC 4 Channel 16-PDIP
4-Ch 500MHz Analog Switch IC, PDIP, Through Hole Product overview: DG541DJ-E3 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 500MHz. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Through-Hole, 500MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG541DJ-E3 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 1033368-DG541DJ-E3
Packaging: Tube/Rail
Features: RGB, T-Switch Configuration
Applications: Video
Switch Circuit: SPST
-3db Bandwidth: 500MHz
Number of Channels: 4
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 60 Ohm
Case / Package: 16-PDIP
Single Supply Voltage (V+): 3 V to 15 V
Dual Supply Voltage(V±): ±3 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
IC SWITCH QUAD SPST 16DIP
Video Switch IC 4 Channel 16-PDIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Analog Switches | IC Analog Multiplexers | IC Analog Switches | IC Analog Switches | IC Analog Multiplexers |
| Product Number | DG541DJ-E3-ND | 747-DG541DJ-E3 | 1033368-DG541DJ-E3 | DG541DJ-E3 | DG541DJ-E3 |
| Product Name | Analog Switches - Special Purpose | Through-Hole 500MHz Analog Switch and Multiplexer IC | Interface - Interface - Analog Switches - Special Purpose - DG541DJ-E3 | Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose | Analog Switches - Special Purpose |
| Switch Type | SPST; 1:1 | SPST | |||
| Supply Voltage (VS) | 3 to 15 volts | 15 volts | 3 to 15 volts | ||
| Ron | 60 ohms | 60 ohms | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | DIP; "16-DIP | Rail/Tube | DIP; PDIP; 16-PDIP | DIP; 16-DIP (0.300\", 7.62mm) |