Vishay Intertechnology, Inc. Interface - Interface - Analog Switches - Special Purpose - DG540AP/883 DG540AP/883

Description
Manufacturer: Vishay Win Source Part Number: 868749-DG540AP/883 Operating Temperature Range: -55°C ~ 125°C (TA) Features: Video Switch IC 4 Channel 20-DIP Package: Tube Package: 20-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Family Name: DG540 Categories: Integrated Circuits (ICs) Case / Package: 20-DIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 55 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 868749-DG540AP/883 Operating Temperature Range: -55°C ~ 125°C (TA) Features: Video Switch IC 4 Channel 20-DIP Package: Tube Package: 20-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Family Name: DG540 Categories: Integrated Circuits (ICs) Case / Package: 20-DIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 55 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - DG540AP/883 - 868749-DG540AP/883 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - DG540AP/883
868749-DG540AP/883
Interface - Interface - Analog Switches - Special Purpose - DG540AP/883 868749-DG540AP/883
Manufacturer: Vishay Win Source Part Number: 868749-DG540AP/883 Operating Temperature Range: -55°C ~ 125°C (TA) Features: Video Switch IC 4 Channel 20-DIP Package: Tube Package: 20-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Family Name: DG540 Categories: Integrated Circuits (ICs) Case / Package: 20-DIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 55 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Vishay
Win Source Part Number: 868749-DG540AP/883
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: Video Switch IC 4 Channel 20-DIP
Package: Tube
Package: 20-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Family Name: DG540
Categories: Integrated Circuits (ICs)
Case / Package: 20-DIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 55
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Quad Analog Switch and Multiplexer IC - 780-DG540AP/883 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad Analog Switch and Multiplexer IC
780-DG540AP/883
Quad Analog Switch and Multiplexer IC 780-DG540AP/883
IC SWITCH QUAD SPST 20DIP Product overview: DG540AP/883 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-DG540AP/883 can be used for catalog matching and distributor lookup.

IC SWITCH QUAD SPST 20DIP Product overview: DG540AP/883 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-DG540AP/883 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches - Special Purpose - DG540AP/883 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches - Special Purpose
DG540AP/883
Analog Switches - Special Purpose DG540AP/883
Video Switch IC 4 Channel 20-DIP

Video Switch IC 4 Channel 20-DIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category IC Analog Switches IC Analog Multiplexers IC Analog Multiplexers
Product Number 868749-DG540AP/883 780-DG540AP/883 DG540AP/883
Product Name Interface - Interface - Analog Switches - Special Purpose - DG540AP/883 Quad Analog Switch and Multiplexer IC Analog Switches - Special Purpose
Switch Type SPST
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Package Type DIP; 20-DIP Tube DIP; 20-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1914653 - RS Components, Ltd.
Specs
Configuration 4x1; Single 4:1
Package Type μmax
Number of Pins 10
View Details
CD4051B CMOS Single 8-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - CD4051BM - Texas Instruments
Specs
Configuration 1 X 1:8 MUX
Applications Military
Standards and Certifications RoHS
View Details
7 suppliers
Analog Switches, Multiplexers, Demultiplexers - 74LV4053D,112-ND - DigiKey
Specs
Configuration 2x1
Supply Voltage (VS) 1 to 6 volts
Ron 105 ohms
View Details
3 suppliers