The DG534ADN-E3 is a dual 2-channel multiplexer designed for wideband video and audio signal routing. It features a bandwidth of 500 MHz and very low crosstalk of -97 dB at 5 MHz, making it suitable for high-performance applications. The device includes on-board TTL-compatible latches with readback capabilities, simplifying integration with microprocessor data buses. It supports both single-ended and differential operation, and an optional negative supply pin allows for handling bipolar signals without DC biasing. The low on-resistance of 45 ohms and low capacitance contribute to its effectiveness in multiplexing applications. The DG534ADN-E3 is built on a D/CMOS process, ensuring high levels of off-isolation and preventing latch-up. It operates over a temperature range of -55 to 125°C, making it suitable for various environmental conditions.
Ultrasound, Video Switch IC 2 Channel 20-PLCC (9x9)
IC AMP/VIDEO/MUX LP 4/8CH 20PLCC Product overview: DG534ADN-E3 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-DG534ADN-E3 can be used for catalog matching and distributor lookup.
Ultrasound, Video Switch IC 2 Channel 20-PLCC (9x9)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | DG534ADN-E3-ND | 780-DG534ADN-E3 | DG534ADN-E3 |
| Product Name | Analog Switches - Special Purpose | Analog Switch and Multiplexer IC | Analog Switches - Special Purpose |
| Configuration | 2x1 | ||
| Supply Voltage (VS) | 10 to 21 volts | ||
| Ron | 90 ohms | 90 ohms | |
| Bandwidth | 500 MHz | 500 MHz | 500 MHz |