2 Circuit IC Switch 4:1 380Ohm 16-SOIC
2 Circuit IC Switch 4:1 380Ohm 16-SOIC
2 Circuit IC Switch 4:1 380Ohm 16-SOIC
250MHz 8/4-Ch CMOS Analog Multiplexer, SOIC, 44V Product overview: DG509BEY-T1-E3 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MHz, 44V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 250MHz, 44V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG509BEY-T1-E3 can be used for catalog matching and distributor lookup.
IC MUX DUAL 4CHAN PREC 16-SOIC
2 Circuit IC Switch 4:1 380Ohm 16-SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | DG509BEY-T1-E3TR-ND | 747-DG509BEY-T1-E3 | DG509BEY-T1-E3 | DG509BEY-T1-E3 |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | 250MHz 44V SOIC Analog Switch and Multiplexer IC | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 4x1 | |||
| Supply Voltage (VS) | 5 to 44 volts | 15 volts | ||
| Ron | 380 ohms | 10 ohms | 380 ohms | |
| Bandwidth | 250 MHz | 250 MHz | 250 MHz | 250 MHz |
| tON | 250 ns |