2 Circuit IC Switch 4:1 380Ohm 16-TSSOP
2 Circuit IC Switch 4:1 380Ohm 16-TSSOP
2 Circuit IC Switch 4:1 380Ohm 16-TSSOP
250MHz 16/8-Ch CMOS Analog Multiplexer IC, TSSOP, 44V Product overview: DG509BEQ-T1-E3 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MHz, 44V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 250MHz, 44V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG509BEQ-T1-E3 can be used for catalog matching and distributor lookup.
2 Circuit IC Switch 4:1 380Ohm 16-TSSOP
MUX, DUAL, 4 CH, 250MHZ, 16TSSOP; Multiplexer Configuration:4:1; No. of Circuits:2Circuits; On State Resistance Max:500ohm; Supply Voltage Range:± 5V to ± 20V; Analogue Multiplexer Case:TSSOP; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes
IC MUX DUAL 4CHAN PREC 16-TSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | DG509BEQ-T1-E3CT-ND | 747-DG509BEQ-T1-E3 | DG509BEQ-T1-E3 | 69W0596 | DG509BEQ-T1-E3 |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | 250MHz 44V TSSOP Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Mux, Dual, 4 Ch, 250Mhz, 16Tssop; Multiplexer Configuration Vishay | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 4x1 | ||||
| Supply Voltage (VS) | 5 to 44 volts | 15 volts | 5 to 20 volts | ||
| Ron | 380 ohms | 380 ohms | 500 ohms | 10 ohms | |
| Bandwidth | 250 MHz | 250 MHz | 250 MHz | 250 MHz | |
| tON | 250 ns |