2 Circuit IC Switch 4:1 380Ohm 16-miniQFN (1.8x2.6)
2 Circuit IC Switch 4:1 380Ohm 16-miniQFN (1.8x2.6)
2 Circuit IC Switch 4:1 380Ohm 16-miniQFN (1.8x2.6)
IC MUX ANALOG SINGLE 8CH 16QFN
2 Circuit IC Switch 4:1 380Ohm 16-miniQFN (1.8x2.6)
Dual 4 Channel 5 to 20 V 180 O CMOS Analog Multiplexer - mini QFN-16
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | DG509BEN-T1-GE4DKR-ND | DG509BEN-T1-GE4 | DG509BEN-T1-GE4 | 880-DG509BEN-T1-GE4 |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Dual 4 Channel 5 to 20 V 180 O CMOS Analog Multiplexer - mini QFN-16 |
| Configuration | 4x1 | |||
| Supply Voltage (VS) | 5 to 44 volts | 15 volts | ||
| Ron | 380 ohms | 10 ohms | 380 ohms | 1.00E-5 ohms |
| Bandwidth | 250 MHz | 250 MHz | 250 MHz | 250 MHz |
| tON | 250 ns |