Vishay Intertechnology, Inc. Analog Switches, Multiplexers, Demultiplexers DG509BEJ-E3

Description
2 Circuit IC Switch 4:1 380Ohm 16-PDIP
Request a Quote Datasheet
Description
2 Circuit IC Switch 4:1 380Ohm 16-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - DG509BEJ-E3-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
DG509BEJ-E3-ND
Analog Switches, Multiplexers, Demultiplexers DG509BEJ-E3-ND
2 Circuit IC Switch 4:1 380Ohm 16-PDIP

2 Circuit IC Switch 4:1 380Ohm 16-PDIP

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG509BEJ-E3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
DG509BEJ-E3
Analog Switches, Multiplexers, Demultiplexers DG509BEJ-E3
2 Circuit IC Switch 4:1 380Ohm 16-PDIP

2 Circuit IC Switch 4:1 380Ohm 16-PDIP

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - DG509BEJ-E3 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
DG509BEJ-E3
Interface - Analog Switches, Multiplexers, Demultiplexers DG509BEJ-E3
IC MUX ANA DUAL 8/4CH 16DIP

IC MUX ANA DUAL 8/4CH 16DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number DG509BEJ-E3-ND DG509BEJ-E3 DG509BEJ-E3
Product Name Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Configuration 4x1
Supply Voltage (VS) 5 to 44 volts
Ron 380 ohms 380 ohms 10 ohms
Bandwidth 250 MHz 250 MHz 250 MHz
tON 250 ns
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1904708 - RS Components, Ltd.
Specs
Configuration 4x1; Single 4:1
Package Type μmax
Number of Pins 10
View Details
SN74CB3Q3251 1-of-8 FET Multiplexer/Demultiplexer 2.5-V/3.3-V Low-Voltage High-Bandwidth Bus Switch - 74CB3Q3251DBQRE4 - Texas Instruments
Specs
Configuration 1 x SP8T (1 x 1:8)
Applications Catalog
Supply Voltage (VS) 2.3 to 3.6 volts
View Details
Analog Switches, Multiplexers, Demultiplexers - 74HC4852PW,112-ND - DigiKey
Specs
Configuration 4x1
Supply Voltage (VS) 2 to 6 volts
Ron 195 ohms
View Details
3 suppliers
Logic - Signal Switches, Multiplexers, Decoders - 74AC253SCX - Lingto Electronic Limited
Specs
Configuration 2 x 4:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details