Dual 4:1 Analog Multiplexer 44V SOIC16
Dual 4:1 Analog Multiplexer 44V SOIC16
8-Ch Analog MUX 250MHz SOIC 20V Product overview: DG508BEY-T1-E3 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MHz, 20V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 250MHz, 20V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG508BEY-T1-E3 can be used for catalog matching and distributor lookup.
1 Circuit IC Switch 8:1 380Ohm 16-SOIC
1 Circuit IC Switch 8:1 380Ohm 16-SOIC
1 Circuit IC Switch 8:1 380Ohm 16-SOIC
IC MUX 8CHAN PREC 16-SOIC
1 Circuit IC Switch 8:1 380Ohm 16-SOIC
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 1648273 | 1648273P | 747-DG508BEY-T1-E3 | DG508BEY-T1-E3DKR-ND | DG508BEY-T1-E3 | DG508BEY-T1-E3 |
| Product Name | Multiplexer & Demultiplexer ICs | Multiplexer & Demultiplexer ICs | 250MHz 20V SOIC Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 8x1; Single 8:1 | 8x1; Single 8:1 | 8x1 | |||
| Package Type | SOIC; Soic | Tape and Reel | SOIC; "16-SOIC | SOIC; 16-SOIC (0.154\", 3.90mm Width) | ||
| Number of Pins | 16 | 16 | ||||
| Standards and Certifications | RoHS | RoHS | ||||
| Supply Voltage (VS) | 15 volts | 5 to 44 volts |