IC MUX ANA DUAL 16/8CH 28TSSOP Product overview: DG506BEQ-T1-GE3 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG506BEQ-T1-GE3 can be used for catalog matching and distributor lookup.
IC MUX 16:1 300OHM 28TSSOP
IC MUX 16:1 300OHM 28TSSOP
1 Circuit IC Switch 16:1 300Ohm 28-TSSOP
IC MUX ANA DUAL 16/8CH 28TSSOP
1 Circuit IC Switch 16:1 300Ohm 28-TSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-DG506BEQ-T1-GE3 | 742-DG506BEQ-T1-GE3DKR-ND | DG506BEQ-T1-GE3 | DG506BEQ-T1-GE3 |
| Product Name | Dual Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Standards and Certifications | RoHS | RoHS | ||
| Supply Voltage (VS) | 12 to 44 volts | 5 to 44 volts | ||
| Min Operating Current | 0.1000 mA | |||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Package Type | Tape and Reel | TSSOP; "28-TSSOP | SSOP; SOP; TSSOP; 28-TSSOP (0.173\", 4.40mm Width) |