Analog Multiplexer IC, Dual 16/8CH, 20V, 450R, PLCC, SMT Product overview: DG506BEN-T1-GE3 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, 20V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG506BEN-T1-GE3 can be used for catalog matching and distributor lookup.
1 Circuit IC Switch 16:1 300Ohm 28-PLCC (11.51x11.51)
IC MUX 16:1 300OHM 28PLCC
Analogue Multiplexer / Demultiplexer, 16:1, 300 ohm, 5V to 20V, PLCC, 28 RoHS Compliant: Yes
IC MUX ANALOG DUAL 16/8CH 28PLCC
1 Circuit IC Switch 16:1 300Ohm 28-PLCC (11.51x11.51)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-DG506BEN-T1-GE3 | 742-DG506BEN-T1-GE3TR-ND | 46T6396 | DG506BEN-T1-GE3 | DG506BEN-T1-GE3 |
| Product Name | Dual 20V Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Analogue Multiplexer / Demultiplexer, 16 Vishay | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Standards and Certifications | RoHS | RoHS | RoHS | ||
| Supply Voltage (VS) | 12 volts | 5 to 44 volts | |||
| Min Operating Current | 0.1000 mA | ||||
| Power Dissipation | 1693 milliwatts | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |