The DG485DJ is an octal analog switch array featuring eight single-pole, single-throw (SPST) switches that can be controlled via a serial interface. It is designed for applications such as audio switching, data acquisition, and process control. The device operates with a wide power supply voltage range of up to 44 V and has a low on-resistance of 55 ohms, which contributes to minimal signal distortion. The DG485DJ supports fast switching speeds with a typical turn-on time of 170 ns, making it suitable for high-speed applications. It allows for daisy chaining of multiple arrays, facilitating system expansion. The device is TTL and CMOS compatible, ensuring easy integration into various digital systems. It operates over a temperature range of -40 to 85°C and is available in an 18-pin plastic DIP package. Engineers considering the DG485DJ should note its low power dissipation of 35 nW, making it ideal for battery-powered remote systems. The device's ability to block rail-to-rail voltages when off enhances its versatility in different circuit configurations.
IC SW SPST-NO/NCX8 85OHM 16DIP Product overview: DG485DJ from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 85OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 85OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG485DJ can be used for catalog matching and distributor lookup.
8 Circuit IC Switch 1:1 85Ohm 16-PDIP
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-DG485DJ | DG485DJ |
| Product Name | 85OHM Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers |
| Ron | 5.1 ohms | 85 ohms |