Vishay Precision Group Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG470EY-T1-E3 DG470EY-T1-E3

Description
Manufacturer: Vishay Win Source Part Number: 014287-DG470EY-T1-E3 Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPDT Charge Injection: 58pC Crosstalk: -63dB @ 1MHz Channel-to-Channel Matching (ΔRon): 120 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Max On Resistance: 6 Ohm Case / Package: 8-SOIC Single Supply Voltage (V+): 12V Dual Supply Voltage(V±): ±4.5 V to 15 V Max Switch Time (Ton,Toff): 166ns, 108ns Channel Capacitance(CS off, CD off): 37pF, 85pF Max Leakage Current (IS off): 500pA Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 014287-DG470EY-T1-E3 Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPDT Charge Injection: 58pC Crosstalk: -63dB @ 1MHz Channel-to-Channel Matching (ΔRon): 120 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Max On Resistance: 6 Ohm Case / Package: 8-SOIC Single Supply Voltage (V+): 12V Dual Supply Voltage(V±): ±4.5 V to 15 V Max Switch Time (Ton,Toff): 166ns, 108ns Channel Capacitance(CS off, CD off): 37pF, 85pF Max Leakage Current (IS off): 500pA Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG470EY-T1-E3 - 014287-DG470EY-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG470EY-T1-E3
014287-DG470EY-T1-E3
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG470EY-T1-E3 014287-DG470EY-T1-E3
Manufacturer: Vishay Win Source Part Number: 014287-DG470EY-T1-E3 Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPDT Charge Injection: 58pC Crosstalk: -63dB @ 1MHz Channel-to-Channel Matching (ΔRon): 120 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Max On Resistance: 6 Ohm Case / Package: 8-SOIC Single Supply Voltage (V+): 12V Dual Supply Voltage(V±): ±4.5 V to 15 V Max Switch Time (Ton,Toff): 166ns, 108ns Channel Capacitance(CS off, CD off): 37pF, 85pF Max Leakage Current (IS off): 500pA Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 014287-DG470EY-T1-E3
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SPDT
Charge Injection: 58pC
Crosstalk: -63dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 120 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Max On Resistance: 6 Ohm
Case / Package: 8-SOIC
Single Supply Voltage (V+): 12V
Dual Supply Voltage(V±): ±4.5 V to 15 V
Max Switch Time (Ton,Toff): 166ns, 108ns
Channel Capacitance(CS off, CD off): 37pF, 85pF
Max Leakage Current (IS off): 500pA
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Multiplexer & Demultiplexer ICs - 8148908 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multiplexer & Demultiplexer ICs
8148908
Multiplexer & Demultiplexer ICs 8148908
Analog Switch Single SPDT 8-Pin

Analog Switch Single SPDT 8-Pin

Supplier's Site
Multiplexer & Demultiplexer ICs - 8148908P - RS Components, Ltd.
Corby, Northants, United Kingdom
Multiplexer & Demultiplexer ICs
8148908P
Multiplexer & Demultiplexer ICs 8148908P
Analog Switch Single SPDT 8-Pin

Analog Switch Single SPDT 8-Pin

Supplier's Site
Multiplexer & Demultiplexer ICs - 1656074 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multiplexer & Demultiplexer ICs
1656074
Multiplexer & Demultiplexer ICs 1656074
Analog Switch Single SPDT 8-Pin

Analog Switch Single SPDT 8-Pin

Supplier's Site
Singapore, Singapore
36V SOIC Analog Switch and Multiplexer IC
747-DG470EY-T1-E3
36V SOIC Analog Switch and Multiplexer IC 747-DG470EY-T1-E3
Analog Switch SPDT, 1-Ch, SOIC, 4.5-36V Product overview: DG470EY-T1-E3 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 36V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG470EY-T1-E3 can be used for catalog matching and distributor lookup.

Analog Switch SPDT, 1-Ch, SOIC, 4.5-36V Product overview: DG470EY-T1-E3 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 36V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG470EY-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG470EY-T1-E3DKR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
DG470EY-T1-E3DKR-ND
Analog Switches, Multiplexers, Demultiplexers DG470EY-T1-E3DKR-ND
1 Circuit IC Switch 2:1 6Ohm 8-SOIC

1 Circuit IC Switch 2:1 6Ohm 8-SOIC

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG470EY-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
DG470EY-T1-E3TR-ND
Analog Switches, Multiplexers, Demultiplexers DG470EY-T1-E3TR-ND
1 Circuit IC Switch 2:1 6Ohm 8-SOIC

1 Circuit IC Switch 2:1 6Ohm 8-SOIC

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG470EY-T1-E3CT-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
DG470EY-T1-E3CT-ND
Analog Switches, Multiplexers, Demultiplexers DG470EY-T1-E3CT-ND
1 Circuit IC Switch 2:1 6Ohm 8-SOIC

1 Circuit IC Switch 2:1 6Ohm 8-SOIC

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG470EY-T1-E3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
DG470EY-T1-E3
Analog Switches, Multiplexers, Demultiplexers DG470EY-T1-E3
1 Circuit IC Switch 2:1 6Ohm 8-SOIC

1 Circuit IC Switch 2:1 6Ohm 8-SOIC

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - DG470EY-T1-E3 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
DG470EY-T1-E3
Interface - Analog Switches, Multiplexers, Demultiplexers DG470EY-T1-E3
IC SWITCH SNGL SPDT 8SOIC

IC SWITCH SNGL SPDT 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 014287-DG470EY-T1-E3 8148908 8148908P 747-DG470EY-T1-E3 DG470EY-T1-E3DKR-ND DG470EY-T1-E3 DG470EY-T1-E3
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG470EY-T1-E3 Multiplexer & Demultiplexer ICs Multiplexer & Demultiplexer ICs 36V SOIC Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Features Single-Supply
Supply Voltage (VS) 12 volts 12 to 36 volts 4.5 to 36 volts
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type SOIC; 8-SOIC SOIC; Soic Tape and Reel SOIC; "8-SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
Configuration Single SPDT Single SPDT 2x1
Unlock Full Specs
to access all available technical data

Similar Products

2.4 GHz / 5 GHz Wi-Fi Antennaplexer - QM22450 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 6 Pin Leadless SMT
View Details
Signal Switches, Multiplexers, Decoders - 1727-74AHCT157PW,118TR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type TSSOP; "16-TSSOP
View Details
3 suppliers