Analog Switch Single SPDT 8-Pin
Analog Switch Single SPDT 8-Pin
Analog Switch Single SPDT 8-Pin
Analog Switch SPDT 1-Ch, Dual Supply, MSOP, Surface Mount Product overview: DG470EQ-T1-E3 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, MSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, SMD, MSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG470EQ-T1-E3 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Siliconix
Win Source Part Number: 772680-DG470EQ-T1-E3
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Number of Circuits: 1
Operating Supply Voltage: 12V
Switch Circuit: SPDT
Charge Injection: 58pC
Crosstalk: -63dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 120 mOhm
Channel Capacitance (CS(off), CD(off)): 37pF, 85pF
Family Name: DG470
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-MSOP
On-State Resistance (Maximum): 6 Ohm
Dual Voltage Supply: ±4.5 V ~ 15 V
Switch Time (Ton, Toff) (Maximum): 166ns, 108ns
Current - Leakage (IS(off)) (Maximum): 500pA
Alternative Parts (Cross-Reference): MAX319MJA; MAX319CPA; MAX4660EUA; DG419C/D-T;
Introduction Date: December 13, 2007
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
1 Circuit IC Switch 2:1 6Ohm 8-MSOP
1 Circuit IC Switch 2:1 6Ohm 8-MSOP
1 Circuit IC Switch 2:1 6Ohm 8-MSOP
IC SWITCH SNGL SPDT 8MSOP
1 Circuit IC Switch 2:1 6Ohm 8-MSOP
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 9194303 | 8148898P | 747-DG470EQ-T1-E3 | 772680-DG470EQ-T1-E3 | DG470EQ-T1-E3DKR-ND | DG470EQ-T1-E3 | DG470EQ-T1-E3 |
| Product Name | Multiplexer & Demultiplexer ICs | Multiplexer & Demultiplexer ICs | Dual SMD MSOP Analog Switch and Multiplexer IC | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG470EQ-T1-E3 | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | Single SPDT | Single SPDT | 2x1 | ||||
| Package Type | SOP; MSOP; Msop | Tape and Reel | MSOP; TSSOP; "8-TSSOP, 8-MSOP | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | |||
| Number of Pins | 8 | 8 | |||||
| Standards and Certifications | RoHS | RoHS | |||||
| Supply Voltage (VS) | 12 to 36 volts | 12 volts | 4.5 to 36 volts |