Vishay Precision Group Multiplexer & Demultiplexer ICs DG469EY-T1-E3

Description
High Voltage SPDT Analog Switch
Request a Quote Datasheet
Description
High Voltage SPDT Analog Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiplexer & Demultiplexer ICs - 2567265P - RS Components, Ltd.
Corby, Northants, United Kingdom
Multiplexer & Demultiplexer ICs
2567265P
Multiplexer & Demultiplexer ICs 2567265P
High Voltage SPDT Analog Switch

High Voltage SPDT Analog Switch

Supplier's Site
Multiplexer & Demultiplexer ICs - 2567264 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multiplexer & Demultiplexer ICs
2567264
Multiplexer & Demultiplexer ICs 2567264
High Voltage SPDT Analog Switch

High Voltage SPDT Analog Switch

Supplier's Site
Multiplexer & Demultiplexer ICs - 2567265 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multiplexer & Demultiplexer ICs
2567265
Multiplexer & Demultiplexer ICs 2567265
High Voltage SPDT Analog Switch

High Voltage SPDT Analog Switch

Supplier's Site
Singapore, Singapore
Dual 22V SOIC Analog Switch and Multiplexer IC
747-DG469EY-T1-E3
Dual 22V SOIC Analog Switch and Multiplexer IC 747-DG469EY-T1-E3
1-Ch SPDT Analog Switch IC, SOIC, Dual 4.5-22V Product overview: DG469EY-T1-E3 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 22V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, 22V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG469EY-T1-E3 can be used for catalog matching and distributor lookup.

1-Ch SPDT Analog Switch IC, SOIC, Dual 4.5-22V Product overview: DG469EY-T1-E3 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 22V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, 22V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG469EY-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG469EY-T1-E3 - 108519-DG469EY-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG469EY-T1-E3
108519-DG469EY-T1-E3
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG469EY-T1-E3 108519-DG469EY-T1-E3
Manufacturer: Vishay Win Source Part Number: 108519-DG469EY-T1-E3 Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPDT Charge Injection: 58pC Crosstalk: -63dB @ 1MHz Channel-to-Channel Matching (ΔRon): 120 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Max On Resistance: 6 Ohm Case / Package: 8-SOIC Single Supply Voltage (V+): 12V Dual Supply Voltage(V±): ±4.5 V to 15 V Max Switch Time (Ton,Toff): 166ns, 108ns Channel Capacitance(CS off, CD off): 37pF, 85pF Max Leakage Current (IS off): 500pA Alternative Parts (Cross-Reference): MAX4660ESA+T; DG419AKE3; DG419AK; Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 108519-DG469EY-T1-E3
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SPDT
Charge Injection: 58pC
Crosstalk: -63dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 120 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Max On Resistance: 6 Ohm
Case / Package: 8-SOIC
Single Supply Voltage (V+): 12V
Dual Supply Voltage(V±): ±4.5 V to 15 V
Max Switch Time (Ton,Toff): 166ns, 108ns
Channel Capacitance(CS off, CD off): 37pF, 85pF
Max Leakage Current (IS off): 500pA
Alternative Parts (Cross-Reference): MAX4660ESA+T; DG419AKE3; DG419AK;
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG469EY-T1-E3DKR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
DG469EY-T1-E3DKR-ND
Analog Switches, Multiplexers, Demultiplexers DG469EY-T1-E3DKR-ND
1 Circuit IC Switch 2:1 6Ohm 8-SOIC

1 Circuit IC Switch 2:1 6Ohm 8-SOIC

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG469EY-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
DG469EY-T1-E3TR-ND
Analog Switches, Multiplexers, Demultiplexers DG469EY-T1-E3TR-ND
1 Circuit IC Switch 2:1 6Ohm 8-SOIC

1 Circuit IC Switch 2:1 6Ohm 8-SOIC

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG469EY-T1-E3CT-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
DG469EY-T1-E3CT-ND
Analog Switches, Multiplexers, Demultiplexers DG469EY-T1-E3CT-ND
1 Circuit IC Switch 2:1 6Ohm 8-SOIC

1 Circuit IC Switch 2:1 6Ohm 8-SOIC

Buy Now Datasheet
Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers - DG469EY-T1-E3 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers
DG469EY-T1-E3
Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers DG469EY-T1-E3
6Ω 1 SPDT(SPDT) SOIC-8 Analog Switches / Multiplexers ROHS

6Ω 1 SPDT(SPDT) SOIC-8 Analog Switches / Multiplexers ROHS

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG469EY-T1-E3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
DG469EY-T1-E3
Analog Switches, Multiplexers, Demultiplexers DG469EY-T1-E3
1 Circuit IC Switch 2:1 6Ohm 8-SOIC

1 Circuit IC Switch 2:1 6Ohm 8-SOIC

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - DG469EY-T1-E3 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
DG469EY-T1-E3
Interface - Analog Switches, Multiplexers, Demultiplexers DG469EY-T1-E3
IC SWITCH SNGL SPDT 8SOIC

IC SWITCH SNGL SPDT 8SOIC

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey LCSC Electronics Technology (HK) Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 2567265P 747-DG469EY-T1-E3 108519-DG469EY-T1-E3 DG469EY-T1-E3DKR-ND DG469EY-T1-E3 DG469EY-T1-E3 DG469EY-T1-E3
Product Name Multiplexer & Demultiplexer ICs Dual 22V SOIC Analog Switch and Multiplexer IC Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG469EY-T1-E3 Analog Switches, Multiplexers, Demultiplexers Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Number of Pins 8
Standards and Certifications RoHS RoHS RoHS
Supply Voltage (VS) 25 to 44 volts 12 volts 4.5 to 36 volts 12 to 36 volts
Min Operating Current 0.0030 mA
Power Dissipation 400 milliwatts
Unlock Full Specs
to access all available technical data