Vishay Precision Group Multiplexer & Demultiplexer ICs DG469EQ-T1-E3

Description
Analog Switch Single SPDT 8-Pin
Request a Quote
Description
Analog Switch Single SPDT 8-Pin
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DG469EQ-T1-E3 is a high voltage, single supply SPDT analog switch from Quarktwin Technology Ltd. It features a typical on-resistance of 3.6 Ω and a flatness of 0.4 Ω, making it suitable for applications requiring low signal distortion. The device operates with dual supplies of ± 4.5 V and ± 15 V, as well as a single supply of 12 V, across a wide temperature range of -40 °C to +125 °C. This switch includes break-before-make switching action to prevent shorting during transitions and is TTL/CMOS compatible with logic thresholds of 0.8 V and 2.4 V. It is designed for audio and video signal switching, precision data acquisition, and various communication systems. The DG469EQ-T1-E3 is available in an 8-pin MSOP package, ensuring compact integration into electronic designs.

Datasheet Summary
Powered by GS/AI

The DG469EQ-T1-E3 is a high voltage, single supply SPDT analog switch from Quarktwin Technology Ltd. It features a typical on-resistance of 3.6 Ω and a flatness of 0.4 Ω, making it suitable for applications requiring low signal distortion. The device operates with dual supplies of ± 4.5 V and ± 15 V, as well as a single supply of 12 V, across a wide temperature range of -40 °C to +125 °C. This switch includes break-before-make switching action to prevent shorting during transitions and is TTL/CMOS compatible with logic thresholds of 0.8 V and 2.4 V. It is designed for audio and video signal switching, precision data acquisition, and various communication systems. The DG469EQ-T1-E3 is available in an 8-pin MSOP package, ensuring compact integration into electronic designs.

Suppliers

Company
Product
Description
Supplier Links
Multiplexer & Demultiplexer ICs - 8148891P - RS Components, Ltd.
Corby, Northants, United Kingdom
Multiplexer & Demultiplexer ICs
8148891P
Multiplexer & Demultiplexer ICs 8148891P
Analog Switch Single SPDT 8-Pin

Analog Switch Single SPDT 8-Pin

Supplier's Site
Multiplexer & Demultiplexer ICs - 8148891 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multiplexer & Demultiplexer ICs
8148891
Multiplexer & Demultiplexer ICs 8148891
Analog Switch Single SPDT 8-Pin

Analog Switch Single SPDT 8-Pin

Supplier's Site
Multiplexer & Demultiplexer ICs - 1656073 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multiplexer & Demultiplexer ICs
1656073
Multiplexer & Demultiplexer ICs 1656073
Analog Switch Single SPDT 8-Pin

Analog Switch Single SPDT 8-Pin

Supplier's Site
Singapore, Singapore
Dual 22V MSOP Analog Switch and Multiplexer IC
747-DG469EQ-T1-E3
Dual 22V MSOP Analog Switch and Multiplexer IC 747-DG469EQ-T1-E3
1-CH SPDT Analog Switch IC, MSOP-8, Dual Supply 4.5-22V Product overview: DG469EQ-T1-E3 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 22V, MSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, 22V, MSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG469EQ-T1-E3 can be used for catalog matching and distributor lookup.

1-CH SPDT Analog Switch IC, MSOP-8, Dual Supply 4.5-22V Product overview: DG469EQ-T1-E3 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 22V, MSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, 22V, MSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG469EQ-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG469EQ-T1-E3DKR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
DG469EQ-T1-E3DKR-ND
Analog Switches, Multiplexers, Demultiplexers DG469EQ-T1-E3DKR-ND
1 Circuit IC Switch 2:1 6Ohm 8-MSOP

1 Circuit IC Switch 2:1 6Ohm 8-MSOP

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG469EQ-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
DG469EQ-T1-E3TR-ND
Analog Switches, Multiplexers, Demultiplexers DG469EQ-T1-E3TR-ND
1 Circuit IC Switch 2:1 6Ohm 8-MSOP

1 Circuit IC Switch 2:1 6Ohm 8-MSOP

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG469EQ-T1-E3CT-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
DG469EQ-T1-E3CT-ND
Analog Switches, Multiplexers, Demultiplexers DG469EQ-T1-E3CT-ND
1 Circuit IC Switch 2:1 6Ohm 8-MSOP

1 Circuit IC Switch 2:1 6Ohm 8-MSOP

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG469EQ-T1-E3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
DG469EQ-T1-E3
Analog Switches, Multiplexers, Demultiplexers DG469EQ-T1-E3
1 Circuit IC Switch 2:1 6Ohm 8-MSOP

1 Circuit IC Switch 2:1 6Ohm 8-MSOP

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - DG469EQ-T1-E3 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
DG469EQ-T1-E3
Interface - Analog Switches, Multiplexers, Demultiplexers DG469EQ-T1-E3
IC SWITCH SNGL SPDT 8MSOP

IC SWITCH SNGL SPDT 8MSOP

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 8148891P 8148891 747-DG469EQ-T1-E3 DG469EQ-T1-E3DKR-ND DG469EQ-T1-E3 DG469EQ-T1-E3
Product Name Multiplexer & Demultiplexer ICs Multiplexer & Demultiplexer ICs Dual 22V MSOP Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Configuration Single SPDT Single SPDT 2x1
Number of Pins 8 8
Package Type SOP; MSOP; Msop Tape and Reel MSOP; TSSOP; "8-TSSOP, 8-MSOP SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Standards and Certifications RoHS RoHS
Supply Voltage (VS) 12 to 36 volts 4.5 to 36 volts
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Signal Switches, Multiplexers, Decoders - 100371QC - Lingto Electronic Limited
Specs
Configuration 3 x 4:1
Operating Temperature 0.0 to 85 C (32 to 185 F)
View Details
Band 1/3/7 Multiplexer - QM26001 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 19 Pin Leadless SMT
View Details
SN74LVC1G3157 Single-Pole, Double-Throw Analog Switch - 74LVC1G3157DCKRE4 - Texas Instruments
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 1.65 to 5.5 volts
Propagation Delay 0.3000 to 2 ns
View Details
6 suppliers
Multiplexer & Demultiplexer ICs - 1905690P - RS Components, Ltd.
Specs
Configuration 4x1; Single 4:1
Number of Pins 10
View Details