Vishay Precision Group Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG468DV-T1-E3 DG468DV-T1-E3

Description
Manufacturer: Vishay Win Source Part Number: 1033345-DG468DV-T1-E 3 Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPST - NO Charge Injection: 21pC Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 9 Ohm Case / Package: 6-TSOP Single Supply Voltage (V+): 7 V to 36 V Dual Supply Voltage(V±): ±4.5 V to 20 V Max Switch Time (Ton,Toff): 140ns, 80ns Channel Capacitance(CS off, CD off): 30pF, 15pF Max Leakage Current (IS off): 1nA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1033345-DG468DV-T1-E 3 Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPST - NO Charge Injection: 21pC Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 9 Ohm Case / Package: 6-TSOP Single Supply Voltage (V+): 7 V to 36 V Dual Supply Voltage(V±): ±4.5 V to 20 V Max Switch Time (Ton,Toff): 140ns, 80ns Channel Capacitance(CS off, CD off): 30pF, 15pF Max Leakage Current (IS off): 1nA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG468DV-T1-E3 - 1033345-DG468DV-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG468DV-T1-E3
1033345-DG468DV-T1-E3
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG468DV-T1-E3 1033345-DG468DV-T1-E3
Manufacturer: Vishay Win Source Part Number: 1033345-DG468DV-T1-E 3 Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPST - NO Charge Injection: 21pC Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 9 Ohm Case / Package: 6-TSOP Single Supply Voltage (V+): 7 V to 36 V Dual Supply Voltage(V±): ±4.5 V to 20 V Max Switch Time (Ton,Toff): 140ns, 80ns Channel Capacitance(CS off, CD off): 30pF, 15pF Max Leakage Current (IS off): 1nA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1033345-DG468DV-T1-E3
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SPST - NO
Charge Injection: 21pC
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 9 Ohm
Case / Package: 6-TSOP
Single Supply Voltage (V+): 7 V to 36 V
Dual Supply Voltage(V±): ±4.5 V to 20 V
Max Switch Time (Ton,Toff): 140ns, 80ns
Channel Capacitance(CS off, CD off): 30pF, 15pF
Max Leakage Current (IS off): 1nA
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG468DV-T1-E3DKR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
DG468DV-T1-E3DKR-ND
Analog Switches, Multiplexers, Demultiplexers DG468DV-T1-E3DKR-ND
1 Circuit IC Switch 1:1 9Ohm 6-TSOP

1 Circuit IC Switch 1:1 9Ohm 6-TSOP

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG468DV-T1-E3CT-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
DG468DV-T1-E3CT-ND
Analog Switches, Multiplexers, Demultiplexers DG468DV-T1-E3CT-ND
1 Circuit IC Switch 1:1 9Ohm 6-TSOP

1 Circuit IC Switch 1:1 9Ohm 6-TSOP

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG468DV-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
DG468DV-T1-E3TR-ND
Analog Switches, Multiplexers, Demultiplexers DG468DV-T1-E3TR-ND
1 Circuit IC Switch 1:1 9Ohm 6-TSOP

1 Circuit IC Switch 1:1 9Ohm 6-TSOP

Buy Now Datasheet
Multiplexer & Demultiplexer ICs - 9190222 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multiplexer & Demultiplexer ICs
9190222
Multiplexer & Demultiplexer ICs 9190222
Analog SW Dual SPST

Analog SW Dual SPST

Supplier's Site
Multiplexer & Demultiplexer ICs - 7102917 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multiplexer & Demultiplexer ICs
7102917
Multiplexer & Demultiplexer ICs 7102917
Analog SW Dual SPST

Analog SW Dual SPST

Supplier's Site
Multiplexer & Demultiplexer ICs - 7102917P - RS Components, Ltd.
Corby, Northants, United Kingdom
Multiplexer & Demultiplexer ICs
7102917P
Multiplexer & Demultiplexer ICs 7102917P
Analog SW Dual SPST

Analog SW Dual SPST

Supplier's Site
Singapore, Singapore
Dual 20V Analog Switch and Multiplexer IC
747-DG468DV-T1-E3
Dual 20V Analog Switch and Multiplexer IC 747-DG468DV-T1-E3
Dual SPST Analog Switch, 2-Ch, 20V, TSOP, SMT Product overview: DG468DV-T1-E3 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, 20V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG468DV-T1-E3 can be used for catalog matching and distributor lookup.

Dual SPST Analog Switch, 2-Ch, 20V, TSOP, SMT Product overview: DG468DV-T1-E3 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, 20V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG468DV-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers - DG468DV-T1-E3 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers
DG468DV-T1-E3
Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers DG468DV-T1-E3
TSOP-6-1.5mm Analog Switches / Multiplexers ROHS

TSOP-6-1.5mm Analog Switches / Multiplexers ROHS

Supplier's Site Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - DG468DV-T1-E3 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
DG468DV-T1-E3
Interface - Analog Switches, Multiplexers, Demultiplexers DG468DV-T1-E3
IC SWITCH SPST 6TSOP

IC SWITCH SPST 6TSOP

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG468DV-T1-E3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
DG468DV-T1-E3
Analog Switches, Multiplexers, Demultiplexers DG468DV-T1-E3
1 Circuit IC Switch 1:1 9Ohm 6-TSOP

1 Circuit IC Switch 1:1 9Ohm 6-TSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 1033345-DG468DV-T1-E3 DG468DV-T1-E3DKR-ND 9190222 7102917P 747-DG468DV-T1-E3 DG468DV-T1-E3 DG468DV-T1-E3 DG468DV-T1-E3
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG468DV-T1-E3 Analog Switches, Multiplexers, Demultiplexers Multiplexer & Demultiplexer ICs Multiplexer & Demultiplexer ICs Dual 20V Analog Switch and Multiplexer IC Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Normal Condition Normally Open (NO) Normally Open (NO) Normally Open (NO)
Features Single-Supply
Supply Voltage (VS) 7 to 36 volts 4.5 to 36 volts 7 to 36 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type SOP; 6-TSOP SOT; SOT23; SOT-23-6 Thin, TSOT-23-6 SOP; Tsop Tape and Reel SOP SOT; SOT23; SOT-23-6 Thin, TSOT-23-6
Unlock Full Specs
to access all available technical data

Similar Products

Band 1/3/7 Multiplexer - QPQ2601 - Qorvo
Specs
Standards and Certifications RoHS
Bandwidth 60 MHz
Package Type SMT
View Details
Multiplexer & Demultiplexer ICs - 1922727 - RS Components, Ltd.
Specs
Configuration Quad SPST
Package Type SOIC; Soic
Number of Pins 16
View Details
Quad QFN Analog Switch and Multiplexer IC - 747-74HC4066BQ-Q100,11 - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage (VS) 2 to ? volts
Operating Temperature -40 C (-40 F)
Number of Pins 14
View Details
4 suppliers