2 Circuit IC Switch 4:1 1.5kOhm 16-PDIP
IC SWITCH SP4T X 2 1.5KOHM 16DIP Product overview: DG459DJ from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5KOHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 1.5KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG459DJ can be used for catalog matching and distributor lookup.
IC MUX ANALOG SINGLE 8CH 16DIP
2 Circuit IC Switch 4:1 1.5kOhm 16-PDIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | DG459DJ-ND | 747-DG459DJ | DG459DJ | DG459DJ |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | 1.5KOHM Analog Switch and Multiplexer IC | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 4x1 | |||
| Supply Voltage (VS) | 4.5 to 18 volts | |||
| Ron | 1500 ohms | 90 ohms | 90 ohms | 1500 ohms |
| tON | 250 ns |