Manufacturer: Vishay Siliconix
Win Source Part Number: 805980-DG4599DL-T1-E
Packaging: Reel
Mounting Style: SMD
Number of Circuits: 1
Switch Circuit: SPDT
Charge Injection: 5pC
Crosstalk: -70dB at 1MHz
Channel Capacitance (CS(off), CD(off)): 7pF, 20pF
Part Status: Obsolete (End Of Life)
Supplier Device Package: SC-70-6 (SOT-363)
Temperature Range - Operating: -40°C ~ 85°C
Single Supply Voltage (V+): 2.25V ~ 5.5V
Manufacturer Package: 6-TSSOP, SC-88, SOT-363
On-State Resistance (Maximum): 60Ohm
Switch Time (Ton, Toff) (Maximum): 30ns, 25ns
Current - Leakage (IS(off)) (Maximum): 1nA
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Part Number Series: DG4599
IC SWITCH SINGLE SPDT SC70-6 Product overview: DG4599DL-T1-E3-HF from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG4599DL-T1-E3-H
1 Circuit IC Switch 2:1 60Ohm SC-70-6
1 Circuit IC Switch 2:1 60Ohm SC-70-6
IC SWITCH SINGLE SPDT SC70-6
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 805980-DG4599DL-T1-E3-HF | 747-DG4599DL-T1-E3-HF | DG4599DL-T1-E3-HF-ND | DG4599DL-T1-E3-HF | DG4599DL-T1-E3-HF |
| Product Name | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG4599DL-T1-E3-HF | Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Features | Single-Supply | ||||
| Supply Voltage (VS) | 2.25 to 5.5 volts | 2.25 to 5.5 volts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Standards and Certifications | RoHS | RoHS | |||
| Package Type | Tape and Reel | SOT; TSSOP; 6-TSSOP, SC-88, SOT-363 | SSOP; SOP; SOT; TSSOP; 6-TSSOP, SC-88, SOT-363 |