Quad SPST Analog Switch, 22V, 7.3R, TSSOP, SMT Product overview: DG455EQ-T1-E3 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 22V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Quad, 22V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG455EQ-T1-E3 can be used for catalog matching and distributor lookup.
4 Circuit IC Switch 1:1 5.3Ohm 16-TSSOP
4 Circuit IC Switch 1:1 5.3Ohm 16-TSSOP
4 Circuit IC Switch 1:1 5.3Ohm 16-TSSOP
IC SWITCH QUAD SPST 16TSSOP
4 Circuit IC Switch 1:1 5.3Ohm 16-TSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-DG455EQ-T1-E3 | DG455EQ-T1-E3CT-ND | DG455EQ-T1-E3 | DG455EQ-T1-E3 |
| Product Name | Quad 22V TSSOP Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Standards and Certifications | RoHS | RoHS | ||
| Supply Voltage (VS) | 25 to 44 volts | 5 to 36 volts | ||
| Min Operating Current | 0.1000 mA | |||
| Power Dissipation | 450 milliwatts | |||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |