Vishay Intertechnology, Inc. Analog Switches, Multiplexers, Demultiplexers DG454EY-T1-E3

Description
4 Circuit IC Switch 1:1 5.3Ohm 16-SOIC
Request a Quote Datasheet
Description
4 Circuit IC Switch 1:1 5.3Ohm 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - 742-DG454EY-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
742-DG454EY-T1-E3TR-ND
Analog Switches, Multiplexers, Demultiplexers 742-DG454EY-T1-E3TR-ND
4 Circuit IC Switch 1:1 5.3Ohm 16-SOIC

4 Circuit IC Switch 1:1 5.3Ohm 16-SOIC

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 742-DG454EY-T1-E3DKR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
742-DG454EY-T1-E3DKR-ND
Analog Switches, Multiplexers, Demultiplexers 742-DG454EY-T1-E3DKR-ND
4 Circuit IC Switch 1:1 5.3Ohm 16-SOIC

4 Circuit IC Switch 1:1 5.3Ohm 16-SOIC

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 742-DG454EY-T1-E3CT-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
742-DG454EY-T1-E3CT-ND
Analog Switches, Multiplexers, Demultiplexers 742-DG454EY-T1-E3CT-ND
4 Circuit IC Switch 1:1 5.3Ohm 16-SOIC

4 Circuit IC Switch 1:1 5.3Ohm 16-SOIC

Buy Now Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG454EY-T1-E3 - 917063-DG454EY-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG454EY-T1-E3
917063-DG454EY-T1-E3
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG454EY-T1-E3 917063-DG454EY-T1-E3
Manufacturer: Vishay Win Source Part Number: 917063-DG454EY-T1-E3 Operating Temperature Range: -40°C ~ 125°C (TA) Package: 16-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: DG454 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 30 Weeks HTSUS: 8542.39.0001 Other Part Number: DG454EY-T1-E3TR, DG454EY-T1-E3CT, DG454EY-T1-E3DKR, DG454EYT1E3

Manufacturer: Vishay
Win Source Part Number: 917063-DG454EY-T1-E3
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 16-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: DG454
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 30 Weeks
HTSUS: 8542.39.0001
Other Part Number: DG454EY-T1-E3TR, DG454EY-T1-E3CT, DG454EY-T1-E3DKR, DG454EYT1E3

Buy Now Datasheet
Singapore, Singapore
Quad 22V SOIC Analog Switch and Multiplexer IC
747-DG454EY-T1-E3
Quad 22V SOIC Analog Switch and Multiplexer IC 747-DG454EY-T1-E3
Quad SPST Analog Switch IC, 4-Ch, 22V, SOIC, SMT Product overview: DG454EY-T1-E3 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 22V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Quad, 22V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG454EY-T1-E3 can be used for catalog matching and distributor lookup.

Quad SPST Analog Switch IC, 4-Ch, 22V, SOIC, SMT Product overview: DG454EY-T1-E3 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 22V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Quad, 22V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG454EY-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - DG454EY-T1-E3 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
DG454EY-T1-E3
Interface - Analog Switches, Multiplexers, Demultiplexers DG454EY-T1-E3
IC SWITCH QUAD SPST 16SOIC

IC SWITCH QUAD SPST 16SOIC

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG454EY-T1-E3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
DG454EY-T1-E3
Analog Switches, Multiplexers, Demultiplexers DG454EY-T1-E3
4 Circuit IC Switch 1:1 5.3Ohm 16-SOIC

4 Circuit IC Switch 1:1 5.3Ohm 16-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 742-DG454EY-T1-E3TR-ND 917063-DG454EY-T1-E3 747-DG454EY-T1-E3 DG454EY-T1-E3 DG454EY-T1-E3
Product Name Analog Switches, Multiplexers, Demultiplexers Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG454EY-T1-E3 Quad 22V SOIC Analog Switch and Multiplexer IC Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Configuration 1:1
Normal Condition Normally Closed (NC) Normally Closed (NC)
Supply Voltage (VS) 5 to 36 volts 25 to 44 volts
Ron 5.3 ohms 0.1200 ohms 5.3 ohms
tON 118 ns
Unlock Full Specs
to access all available technical data