Manufacturer: Vishay
Win Source Part Number: 1033341-DG453EY-T1-E
Packaging: Reel - TR
Number of Circuits: 4
Switch Circuit: SPST - NO/NC
Charge Injection: 22pC
Crosstalk: -85dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 120 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Max On Resistance: 5.3 Ohm
Case / Package: 16-SOIC
Single Supply Voltage (V+): 12V
Dual Supply Voltage(V±): ±5 V to 15 V
Max Switch Time (Ton,Toff): 118ns, 97ns
Channel Capacitance(CS off, CD off): 31pf, 34pF
Max Leakage Current (IS off): 500pA
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Analog Switch Quad SPST SOIC 4-Ch 16-Pin 22V Product overview: DG453EY-T1-E3 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 22V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Quad, 22V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG453EY-T1-E3 can be used for catalog matching and distributor lookup.
4 Circuit IC Switch 1:1 5.3Ohm 16-SOIC
4 Circuit IC Switch 1:1 5.3Ohm 16-SOIC
IC SWITCH QUAD SPST 16SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 1033341-DG453EY-T1-E3 | 747-DG453EY-T1-E3 | DG453EY-T1-E3TR-ND | DG453EY-T1-E3 | DG453EY-T1-E3 |
| Product Name | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG453EY-T1-E3 | Quad 22V SOIC Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Normal Condition | Normally Open (NO) | Normally Closed (NC); Normally Open (NO) | Normally Closed (NC); Normally Open (NO) | ||
| Features | Single-Supply | ||||
| Supply Voltage (VS) | 12 volts | 12 to 36 volts | 5 to 36 volts | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Package Type | SOIC; 16-SOIC | Tape and Reel | SOIC; "16-SOIC | SOIC; 16-SOIC (0.154\", 3.90mm Width) |