Vishay Intertechnology, Inc. Analog Switches, Multiplexers, Demultiplexers DG453EQ-T1-E3

Description
4 Circuit IC Switch 1:1 5.3Ohm 16-TSSOP
Request a Quote Datasheet
Description
4 Circuit IC Switch 1:1 5.3Ohm 16-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - DG453EQ-T1-E3CT-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
DG453EQ-T1-E3CT-ND
Analog Switches, Multiplexers, Demultiplexers DG453EQ-T1-E3CT-ND
4 Circuit IC Switch 1:1 5.3Ohm 16-TSSOP

4 Circuit IC Switch 1:1 5.3Ohm 16-TSSOP

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG453EQ-T1-E3DKR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
DG453EQ-T1-E3DKR-ND
Analog Switches, Multiplexers, Demultiplexers DG453EQ-T1-E3DKR-ND
4 Circuit IC Switch 1:1 5.3Ohm 16-TSSOP

4 Circuit IC Switch 1:1 5.3Ohm 16-TSSOP

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG453EQ-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
DG453EQ-T1-E3TR-ND
Analog Switches, Multiplexers, Demultiplexers DG453EQ-T1-E3TR-ND
4 Circuit IC Switch 1:1 5.3Ohm 16-TSSOP

4 Circuit IC Switch 1:1 5.3Ohm 16-TSSOP

Buy Now Datasheet
Singapore, Singapore
Dual Quad 22V Analog Switch and Multiplexer IC
747-DG453EQ-T1-E3
Dual Quad 22V Analog Switch and Multiplexer IC 747-DG453EQ-T1-E3
IC SWITCH QUAD SPST 16TSSOP, Dual Supply 5-22V, 7.3R Product overview: DG453EQ-T1-E3 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Quad, 22V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, Quad, 22V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG453EQ-T1-E3 can be used for catalog matching and distributor lookup.

IC SWITCH QUAD SPST 16TSSOP, Dual Supply 5-22V, 7.3R Product overview: DG453EQ-T1-E3 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Quad, 22V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, Quad, 22V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG453EQ-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG453EQ-T1-E3 - 1033340-DG453EQ-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG453EQ-T1-E3
1033340-DG453EQ-T1-E3
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG453EQ-T1-E3 1033340-DG453EQ-T1-E3
Manufacturer: Vishay Win Source Part Number: 1033340-DG453EQ-T1-E 3 Packaging: Reel - TR Number of Circuits: 4 Switch Circuit: SPST - NO/NC Charge Injection: 22pC Crosstalk: -85dB @ 1MHz Channel-to-Channel Matching (ΔRon): 120 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Max On Resistance: 5.3 Ohm Case / Package: 16-TSSOP Single Supply Voltage (V+): 12V Dual Supply Voltage(V±): ±5 V to 15 V Max Switch Time (Ton,Toff): 118ns, 97ns Channel Capacitance(CS off, CD off): 31pf, 34pF Max Leakage Current (IS off): 500pA Alternative Parts (Cross-Reference): MAX4613CUE+; DG413DVZ-T; DG413DVZ; DG453EQ-T1-E3; Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 1033340-DG453EQ-T1-E3
Packaging: Reel - TR
Number of Circuits: 4
Switch Circuit: SPST - NO/NC
Charge Injection: 22pC
Crosstalk: -85dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 120 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Max On Resistance: 5.3 Ohm
Case / Package: 16-TSSOP
Single Supply Voltage (V+): 12V
Dual Supply Voltage(V±): ±5 V to 15 V
Max Switch Time (Ton,Toff): 118ns, 97ns
Channel Capacitance(CS off, CD off): 31pf, 34pF
Max Leakage Current (IS off): 500pA
Alternative Parts (Cross-Reference): MAX4613CUE+; DG413DVZ-T; DG413DVZ; DG453EQ-T1-E3;
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - DG453EQ-T1-E3 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
DG453EQ-T1-E3
Interface - Analog Switches, Multiplexers, Demultiplexers DG453EQ-T1-E3
IC SWITCH QUAD SPST 16TSSOP

IC SWITCH QUAD SPST 16TSSOP

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG453EQ-T1-E3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
DG453EQ-T1-E3
Analog Switches, Multiplexers, Demultiplexers DG453EQ-T1-E3
4 Circuit IC Switch 1:1 5.3Ohm 16-TSSOP

4 Circuit IC Switch 1:1 5.3Ohm 16-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number DG453EQ-T1-E3CT-ND 747-DG453EQ-T1-E3 1033340-DG453EQ-T1-E3 DG453EQ-T1-E3 DG453EQ-T1-E3
Product Name Analog Switches, Multiplexers, Demultiplexers Dual Quad 22V Analog Switch and Multiplexer IC Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG453EQ-T1-E3 Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Configuration 1:1
Normal Condition Normally Closed (NC); Normally Open (NO) Normally Open (NO) Normally Closed (NC); Normally Open (NO)
Supply Voltage (VS) 5 to 36 volts 25 to 44 volts 12 volts
Ron 5.3 ohms 0.1200 ohms 5.3 ohms
tON 118 ns
Unlock Full Specs
to access all available technical data