Vishay Intertechnology, Inc. Dual 15V SOIC Analog Switch and Multiplexer IC DG452EY-T1-E3

Description
4-CH SPST Analog Switch IC, SOIC, Dual 15V Product overview: DG452EY-T1-E3 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 15V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, 15V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG452EY-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4-CH SPST Analog Switch IC, SOIC, Dual 15V Product overview: DG452EY-T1-E3 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 15V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, 15V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG452EY-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 15V SOIC Analog Switch and Multiplexer IC
747-DG452EY-T1-E3
Dual 15V SOIC Analog Switch and Multiplexer IC 747-DG452EY-T1-E3
4-CH SPST Analog Switch IC, SOIC, Dual 15V Product overview: DG452EY-T1-E3 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 15V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, 15V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG452EY-T1-E3 can be used for catalog matching and distributor lookup.

4-CH SPST Analog Switch IC, SOIC, Dual 15V Product overview: DG452EY-T1-E3 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 15V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, 15V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG452EY-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG452EY-T1-E3CT-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
DG452EY-T1-E3CT-ND
Analog Switches, Multiplexers, Demultiplexers DG452EY-T1-E3CT-ND
4 Circuit IC Switch 1:1 5.3Ohm 16-SOIC

4 Circuit IC Switch 1:1 5.3Ohm 16-SOIC

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG452EY-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
DG452EY-T1-E3TR-ND
Analog Switches, Multiplexers, Demultiplexers DG452EY-T1-E3TR-ND
4 Circuit IC Switch 1:1 5.3Ohm 16-SOIC

4 Circuit IC Switch 1:1 5.3Ohm 16-SOIC

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG452EY-T1-E3DKR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
DG452EY-T1-E3DKR-ND
Analog Switches, Multiplexers, Demultiplexers DG452EY-T1-E3DKR-ND
4 Circuit IC Switch 1:1 5.3Ohm 16-SOIC

4 Circuit IC Switch 1:1 5.3Ohm 16-SOIC

Buy Now Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG452EY-T1-E3 - 014286-DG452EY-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG452EY-T1-E3
014286-DG452EY-T1-E3
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG452EY-T1-E3 014286-DG452EY-T1-E3
Manufacturer: Vishay Win Source Part Number: 014286-DG452EY-T1-E3 Packaging: Reel - TR Number of Circuits: 4 Switch Circuit: SPST - NO Charge Injection: 22pC Crosstalk: -85dB @ 1MHz Channel-to-Channel Matching (ΔRon): 120 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Max On Resistance: 5.3 Ohm Case / Package: 16-SOIC Single Supply Voltage (V+): 12V Dual Supply Voltage(V±): ±5 V to 15 V Max Switch Time (Ton,Toff): 118ns, 97ns Channel Capacitance(CS off, CD off): 31pf, 34pF Max Leakage Current (IS off): 500pA Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 014286-DG452EY-T1-E3
Packaging: Reel - TR
Number of Circuits: 4
Switch Circuit: SPST - NO
Charge Injection: 22pC
Crosstalk: -85dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 120 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Max On Resistance: 5.3 Ohm
Case / Package: 16-SOIC
Single Supply Voltage (V+): 12V
Dual Supply Voltage(V±): ±5 V to 15 V
Max Switch Time (Ton,Toff): 118ns, 97ns
Channel Capacitance(CS off, CD off): 31pf, 34pF
Max Leakage Current (IS off): 500pA
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - DG452EY-T1-E3 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
DG452EY-T1-E3
Interface - Analog Switches, Multiplexers, Demultiplexers DG452EY-T1-E3
IC SWITCH QUAD SPST 16SOIC

IC SWITCH QUAD SPST 16SOIC

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG452EY-T1-E3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
DG452EY-T1-E3
Analog Switches, Multiplexers, Demultiplexers DG452EY-T1-E3
4 Circuit IC Switch 1:1 5.3Ohm 16-SOIC

4 Circuit IC Switch 1:1 5.3Ohm 16-SOIC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 747-DG452EY-T1-E3 DG452EY-T1-E3CT-ND 014286-DG452EY-T1-E3 DG452EY-T1-E3 DG452EY-T1-E3
Product Name Dual 15V SOIC Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG452EY-T1-E3 Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Standards and Certifications RoHS RoHS
Supply Voltage (VS) 25 to 44 volts 5 to 36 volts 12 volts
Min Operating Current 1.00E-6 mA
Power Dissipation 600 milliwatts
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1916851P - RS Components, Ltd.
Specs
Configuration Quad SPST
Number of Pins 16
View Details
CD4066B-MIL CMOS Quad Bilateral Switch - CD4066BF - Texas Instruments
Specs
Switch Type 4 X SPST (NO)
Supply Voltage (VS) 3 to 18 volts
Ron 125 ohms
View Details
3 suppliers