Vishay Intertechnology, Inc. Analog Switches, Multiplexers, Demultiplexers DG451EY-T1-E3

Description
4 Circuit IC Switch 1:1 5.3Ohm 16-SOIC
Request a Quote Datasheet
Description
4 Circuit IC Switch 1:1 5.3Ohm 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - DG451EY-T1-E3CT-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
DG451EY-T1-E3CT-ND
Analog Switches, Multiplexers, Demultiplexers DG451EY-T1-E3CT-ND
4 Circuit IC Switch 1:1 5.3Ohm 16-SOIC

4 Circuit IC Switch 1:1 5.3Ohm 16-SOIC

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG451EY-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
DG451EY-T1-E3TR-ND
Analog Switches, Multiplexers, Demultiplexers DG451EY-T1-E3TR-ND
4 Circuit IC Switch 1:1 5.3Ohm 16-SOIC

4 Circuit IC Switch 1:1 5.3Ohm 16-SOIC

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG451EY-T1-E3DKR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
DG451EY-T1-E3DKR-ND
Analog Switches, Multiplexers, Demultiplexers DG451EY-T1-E3DKR-ND
4 Circuit IC Switch 1:1 5.3Ohm 16-SOIC

4 Circuit IC Switch 1:1 5.3Ohm 16-SOIC

Buy Now Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG451EY-T1-E3 - 1033338-DG451EY-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG451EY-T1-E3
1033338-DG451EY-T1-E3
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG451EY-T1-E3 1033338-DG451EY-T1-E3
Manufacturer: Vishay Win Source Part Number: 1033338-DG451EY-T1-E 3 Packaging: Reel - TR Number of Circuits: 4 Switch Circuit: SPST - NC Charge Injection: 22pC Crosstalk: -85dB @ 1MHz Channel-to-Channel Matching (ΔRon): 120 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Max On Resistance: 5.3 Ohm Case / Package: 16-SOIC Single Supply Voltage (V+): 12V Dual Supply Voltage(V±): ±5 V to 15 V Max Switch Time (Ton,Toff): 118ns, 97ns Channel Capacitance(CS off, CD off): 31pf, 34pF Max Leakage Current (IS off): 500pA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1033338-DG451EY-T1-E3
Packaging: Reel - TR
Number of Circuits: 4
Switch Circuit: SPST - NC
Charge Injection: 22pC
Crosstalk: -85dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 120 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Max On Resistance: 5.3 Ohm
Case / Package: 16-SOIC
Single Supply Voltage (V+): 12V
Dual Supply Voltage(V±): ±5 V to 15 V
Max Switch Time (Ton,Toff): 118ns, 97ns
Channel Capacitance(CS off, CD off): 31pf, 34pF
Max Leakage Current (IS off): 500pA
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Quad 15V SOIC Analog Switch and Multiplexer IC
747-DG451EY-T1-E3
Quad 15V SOIC Analog Switch and Multiplexer IC 747-DG451EY-T1-E3
Analog Switch Quad SPST 15V SOIC 4-Ch Product overview: DG451EY-T1-E3 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 15V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Quad, 15V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG451EY-T1-E3 can be used for catalog matching and distributor lookup.

Analog Switch Quad SPST 15V SOIC 4-Ch Product overview: DG451EY-T1-E3 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 15V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Quad, 15V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG451EY-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG451EY-T1-E3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
DG451EY-T1-E3
Analog Switches, Multiplexers, Demultiplexers DG451EY-T1-E3
4 Circuit IC Switch 1:1 5.3Ohm 16-SOIC

4 Circuit IC Switch 1:1 5.3Ohm 16-SOIC

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - DG451EY-T1-E3 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
DG451EY-T1-E3
Interface - Analog Switches, Multiplexers, Demultiplexers DG451EY-T1-E3
IC SWITCH QUAD SPST 16SOIC

IC SWITCH QUAD SPST 16SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number DG451EY-T1-E3CT-ND 1033338-DG451EY-T1-E3 747-DG451EY-T1-E3 DG451EY-T1-E3 DG451EY-T1-E3
Product Name Analog Switches, Multiplexers, Demultiplexers Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG451EY-T1-E3 Quad 15V SOIC Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Configuration 1:1
Normal Condition Normally Closed (NC) Normally Closed (NC) Normally Closed (NC)
Supply Voltage (VS) 5 to 36 volts 12 volts 12 to 36 volts
Ron 5.3 ohms 5.3 ohms 0.1200 ohms
tON 118 ns
Unlock Full Specs
to access all available technical data

Similar Products

Band 1/3/7 Multiplexer - QM26001 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 19 Pin Leadless SMT
View Details
Automotive Analog Switch and Multiplexer IC - 743-74HC238D,652 - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage (VS) 2 to ? volts
Operating Temperature -40 C (-40 F)
Number of Pins 16
View Details
3 suppliers