Analog Switch SPDT, SOT-23-8, 20V Dual Supply Product overview: DG449DS-T1-E3 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20V, SOT-23. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, 20V, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG449DS-T1-E3 can be used for catalog matching and distributor lookup.
1 Circuit IC Switch 2:1 45Ohm SOT-23-8
1 Circuit IC Switch 2:1 45Ohm SOT-23-8
1 Circuit IC Switch 2:1 45Ohm SOT-23-8
IC SWITCH SINGLE SPDT SOT23-8
45Ω 1 SPDT(SPDT) SOT-23-8 Analog Switches / Multiplexers ROHS
1 Circuit IC Switch 2:1 45Ohm SOT-23-8
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-DG449DS-T1-E3 | DG449DS-T1-E3TR-ND | DG449DS-T1-E3 | DG449DS-T1-E3 | DG449DS-T1-E3 |
| Product Name | Dual 20V SOT-23 Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Standards and Certifications | RoHS | RoHS | RoHS | ||
| Supply Voltage (VS) | 7 to 36 volts | 4.5 to 36 volts | 7 to 36 volts | ||
| Min Operating Current | 0.0040 mA | ||||
| Power Dissipation | 675 milliwatts | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |