Manufacturer: Vishay
Win Source Part Number: 917062-DG447DV-T1-E3
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: SOT-23-6 Thin, TSOT-23-6
Package: Reel - TR
Mounting: Surface Mount
Family Name: DG447
Categories: Integrated Circuits (ICs)
Case / Package: 6-TSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
HTSUS: 8542.39.0001
Other Part Number: DG447DV-T1-E3TR, DG447DVT1E3, DG447DV-T1-E3DKR, DG447DV-T1-E3CT
1 Circuit IC Switch 1:1 25Ohm 6-TSOP
1 Circuit IC Switch 1:1 25Ohm 6-TSOP
1 Circuit IC Switch 1:1 25Ohm 6-TSOP
Dual SPST Analog Switch IC, TSOP, 20V Product overview: DG447DV-T1-E3 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, 20V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG447DV-T1-E3 can be used for catalog matching and distributor lookup.
IC SWITCH SPST 25 OHM 6TSOP
1 Circuit IC Switch 1:1 25Ohm 6-TSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 917062-DG447DV-T1-E3 | DG447DV-T1-E3TR-ND | 747-DG447DV-T1-E3 | DG447DV-T1-E3 | DG447DV-T1-E3 |
| Product Name | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG447DV-T1-E3 | Analog Switches, Multiplexers, Demultiplexers | Dual 20V Analog Switch and Multiplexer IC | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | SOP; 6-TSOP | SOT; SOT23; SOT-23-6 Thin, TSOT-23-6 | Tape and Reel | SOT; SOT23; SOT-23-6 Thin, TSOT-23-6 | |
| Configuration | 1:1 | ||||
| Normal Condition | Normally Closed (NC) | Normally Closed (NC) | |||
| Supply Voltage (VS) | 4.5 to 36 volts | 7 to 36 volts |