Vishay Intertechnology, Inc. Analog Switches, Multiplexers, Demultiplexers DG445DY-T1

Description
4 Circuit IC Switch 1:1 85Ohm 16-SOIC
Request a Quote Datasheet
Description
4 Circuit IC Switch 1:1 85Ohm 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - DG445DY-T1-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
DG445DY-T1-ND
Analog Switches, Multiplexers, Demultiplexers DG445DY-T1-ND
4 Circuit IC Switch 1:1 85Ohm 16-SOIC

4 Circuit IC Switch 1:1 85Ohm 16-SOIC

Buy Now Datasheet
Singapore, Singapore
85OHM Analog Switch and Multiplexer IC
747-DG445DY-T1
85OHM Analog Switch and Multiplexer IC 747-DG445DY-T1
IC SWITCH SPST-NOX4 85OHM 16SOIC Product overview: DG445DY-T1 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 85OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 85OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG445DY-T1 can be used for catalog matching and distributor lookup.

IC SWITCH SPST-NOX4 85OHM 16SOIC Product overview: DG445DY-T1 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 85OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 85OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG445DY-T1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG445DY-T1 - 917061-DG445DY-T1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG445DY-T1
917061-DG445DY-T1
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG445DY-T1 917061-DG445DY-T1
Manufacturer: Vishay Win Source Part Number: 917061-DG445DY-T1 Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: DG445 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001

Manufacturer: Vishay
Win Source Part Number: 917061-DG445DY-T1
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: DG445
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG445DY-T1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
DG445DY-T1
Analog Switches, Multiplexers, Demultiplexers DG445DY-T1
4 Circuit IC Switch 1:1 85Ohm 16-SOIC

4 Circuit IC Switch 1:1 85Ohm 16-SOIC

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - DG445DY-T1 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
DG445DY-T1
Interface - Analog Switches, Multiplexers, Demultiplexers DG445DY-T1
IC SWITCH QUAD SPST 16SOIC

IC SWITCH QUAD SPST 16SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number DG445DY-T1-ND 747-DG445DY-T1 917061-DG445DY-T1 DG445DY-T1 DG445DY-T1
Product Name Analog Switches, Multiplexers, Demultiplexers 85OHM Analog Switch and Multiplexer IC Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG445DY-T1 Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Configuration 1:1
Normal Condition Normally Open (NO) Normally Open (NO)
Supply Voltage (VS) 5 to 36 volts
Ron 85 ohms 85 ohms
tON 250 ns
Unlock Full Specs
to access all available technical data