Analog Switch Quad SPST 4CH 20V SOIC 16-Pin Product overview: DG445DY-T1-E3 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 20V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Quad, 20V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG445DY-T1-E3 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 121216-DG445DY-T1-E3
Packaging: Reel - TR
Number of Circuits: 4
Switch Circuit: SPST - NO
Charge Injection: -1pC
Crosstalk: -100dB @ 1MHz
Family Name: DG445
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 85 Ohm
Case / Package: 16-SOIC
Single Supply Voltage (V+): 5 V to 36 V
Dual Supply Voltage(V±): ±5 V to 20 V
Max Switch Time (Ton,Toff): 250ns, 210ns
Channel Capacitance(CS off, CD off): 4pF, 4pF
Max Leakage Current (IS off): 500pA
Alternative Parts (Cross-Reference): DG445DY-T; MAX313ESE+T; DG412DY+; MAX313CSE;
Introduction Date: June 01, 2000
ECCN: EAR99
Country of Origin: China, Philippines, Taiwan, Thailand
Estimated EOL Date: 2029
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
4 Circuit IC Switch 1:1 85Ohm 16-SOIC
4 Circuit IC Switch 1:1 85Ohm 16-SOIC
4 Circuit IC Switch 1:1 85Ohm 16-SOIC
IC SWITCH QUAD SPST 16SOIC
4 Circuit IC Switch 1:1 85Ohm 16-SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-DG445DY-T1-E3 | 121216-DG445DY-T1-E3 | 742-DG445DY-T1-E3TR-ND | DG445DY-T1-E3 | DG445DY-T1-E3 |
| Product Name | Quad 20V SOIC Analog Switch and Multiplexer IC | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG445DY-T1-E3 | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Standards and Certifications | RoHS | RoHS | |||
| Supply Voltage (VS) | 13 to 36 volts | 5 to 36 volts | 5 to 36 volts | ||
| Min Operating Current | 0.0050 mA | ||||
| Power Dissipation | 640 milliwatts | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |