Vishay Precision Group Multiplexer & Demultiplexer ICs DG445DY-E3

Description
DG445DY-E3
Request a Quote Datasheet
Description
DG445DY-E3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiplexer & Demultiplexer ICs - 1696066 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multiplexer & Demultiplexer ICs
1696066
Multiplexer & Demultiplexer ICs 1696066
DG445DY-E3

DG445DY-E3

Supplier's Site
Analog Switches, Multiplexers, Demultiplexers - DG445DY-E3-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
DG445DY-E3-ND
Analog Switches, Multiplexers, Demultiplexers DG445DY-E3-ND
4 Circuit IC Switch 1:1 85Ohm 16-SOIC

4 Circuit IC Switch 1:1 85Ohm 16-SOIC

Buy Now Datasheet
Singapore, Singapore
Dual Quad 22V SOIC Analog Switch and Multiplexer IC
747-DG445DY-E3
Dual Quad 22V SOIC Analog Switch and Multiplexer IC 747-DG445DY-E3
Quad SPST Analog Switch, 4-Ch, SOIC N, 22V Dual Supply Product overview: DG445DY-E3 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Quad, 22V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, Quad, 22V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG445DY-E3 can be used for catalog matching and distributor lookup.

Quad SPST Analog Switch, 4-Ch, SOIC N, 22V Dual Supply Product overview: DG445DY-E3 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Quad, 22V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, Quad, 22V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG445DY-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG445DY-E3 - 1033334-DG445DY-E3 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG445DY-E3
1033334-DG445DY-E3
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG445DY-E3 1033334-DG445DY-E3
Manufacturer: Vishay Win Source Part Number: 1033334-DG445DY-E3 Packaging: Tube/Rail Number of Circuits: 4 Switch Circuit: SPST - NO Charge Injection: -1pC Crosstalk: -100dB @ 1MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 85 Ohm Case / Package: 16-SOIC Single Supply Voltage (V+): 5 V to 36 V Dual Supply Voltage(V±): ±5 V to 20 V Max Switch Time (Ton,Toff): 250ns, 210ns Channel Capacitance(CS off, CD off): 4pF, 4pF Max Leakage Current (IS off): 500pA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1033334-DG445DY-E3
Packaging: Tube/Rail
Number of Circuits: 4
Switch Circuit: SPST - NO
Charge Injection: -1pC
Crosstalk: -100dB @ 1MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 85 Ohm
Case / Package: 16-SOIC
Single Supply Voltage (V+): 5 V to 36 V
Dual Supply Voltage(V±): ±5 V to 20 V
Max Switch Time (Ton,Toff): 250ns, 210ns
Channel Capacitance(CS off, CD off): 4pF, 4pF
Max Leakage Current (IS off): 500pA
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG445DY-E3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
DG445DY-E3
Analog Switches, Multiplexers, Demultiplexers DG445DY-E3
4 Circuit IC Switch 1:1 85Ohm 16-SOIC

4 Circuit IC Switch 1:1 85Ohm 16-SOIC

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - DG445DY-E3 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
DG445DY-E3
Interface - Analog Switches, Multiplexers, Demultiplexers DG445DY-E3
IC SWITCH QUAD SPST 16SOIC

IC SWITCH QUAD SPST 16SOIC

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 1696066 DG445DY-E3-ND 747-DG445DY-E3 1033334-DG445DY-E3 DG445DY-E3 DG445DY-E3
Product Name Multiplexer & Demultiplexer ICs Analog Switches, Multiplexers, Demultiplexers Dual Quad 22V SOIC Analog Switch and Multiplexer IC Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG445DY-E3 Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Configuration Quad SPST 1:1
Package Type SOIC; Soic SOIC; "16-SOIC Rail/Tube SOIC; 16-SOIC SOIC; 16-SOIC (0.154\", 3.90mm Width)
Number of Pins 16
Normal Condition Normally Open (NO) Normally Open (NO) Normally Open (NO)
Supply Voltage (VS) 5 to 36 volts 13 to 36 volts 5 to 36 volts
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 C (-40 F)
View Details
Logic - Signal Switches, Multiplexers, Decoders - 74AHCT139PW,112 - Lingto Electronic Limited
Specs
Configuration 1 x 2:4
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Multiplexer & Demultiplexer ICs - 1914285 - RS Components, Ltd.
Specs
Configuration 4x1; Single 4:1
Package Type μmax
Number of Pins 10
View Details
Triple 2-channel analog multiplexer/demultiplexer - 74HC4053D,653 - Nexperia B.V.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 11 volts
Package Type SOT109-1 SOT109-1
View Details
8 suppliers