4 Circuit IC Switch 1:1 80Ohm 16-QFN (4x4)
IC SWITCH QUAD SPST 16QFN
4 Circuit IC Switch 1:1 80Ohm 16-QFN (4x4)
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | DG445BDN-T1-E4-ND | DG445BDN-T1-E4 | DG445BDN-T1-E4 |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 1:1 | ||
| Normal Condition | Normally Open (NO) | Normally Open (NO) | |
| Supply Voltage (VS) | 7 to 36 volts | ||
| Ron | 80 ohms | 80 ohms | |
| tON | 300 ns |