The DG444DY-T1 is a quad SPST CMOS analog switch designed for high-speed, low-error switching of analog signals. It features a normally closed function and is suitable for applications such as audio switching, data acquisition, and sample-and-hold circuits. The device operates with low power consumption of 22 nW and has a fast switching time of 120 ns. With a low on-resistance of 50 Ω and minimal leakage current of 80 pA, the DG444DY-T1 ensures low signal distortion and reduced power supply requirements. It is compatible with TTL/CMOS logic levels and can operate over a wide supply range, from +5 V to +36 V for single supply configurations, and ±5 V to ±20 V for dual supplies. The product is built on a high-voltage silicon-gate process, providing superior switching performance and preventing latchup. It is packaged in a 16-pin narrow SOIC format and is rated for operation within a temperature range of -40 °C to 85 °C.
4-Ch CMOS Analog Switch, SOIC, 20V Dual Supply Product overview: DG444DY-T1 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, 20V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG444DY-T1 can be used for catalog matching and distributor lookup.
4 Circuit IC Switch 1:1 85Ohm 16-SOIC
Manufacturer: Vishay Siliconix
Win Source Part Number: 806896-DG444DY-T1
Packaging: Reel
Mounting Style: Surface Mount
Number of Circuits: 4
Switch Circuit: SPST - NC
Charge Injection: -1pC
Crosstalk: -100dB at 1MHz
Voltage - Supply, Dual (V±): ±5V ~ 20V
Channel Capacitance (CS(off), CD(off)): 4pF, 4pF
Part Status: Obsolete (End Of Life)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Single Supply Voltage (V+): 5V ~ 36V
Manufacturer Package: 16-SOIC
On-State Resistance (Maximum): 85Ohm
Switch Time (Ton, Toff) (Maximum): 250ns, 140ns
Current - Leakage (IS(off)) (Maximum): 500pA
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
4 Circuit IC Switch 1:1 85Ohm 16-SOIC
IC SWITCH QUAD SPST 16SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-DG444DY-T1 | DG444DY-T1-ND | 806896-DG444DY-T1 | DG444DY-T1 | DG444DY-T1 |
| Product Name | Dual 20V SOIC Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG444DY-T1 | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Supply Voltage (VS) | 13 to 36 volts | 5 to 36 volts | 5 to 36 volts | ||
| Min Operating Current | 1.00E-3 mA | ||||
| Power Dissipation | 640 milliwatts | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | Tape and Reel | SOIC; "16-SOIC | SOIC; 16-SOIC (0.154\", 3.90mm Width) |