Vishay Precision Group Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG444DY-T1-E3 DG444DY-T1-E3

Description
Manufacturer: Vishay Win Source Part Number: 014284-DG444DY-T1-E3 Packaging: Reel - TR Number of Circuits: 4 Switch Circuit: SPST - NC Charge Injection: -1pC Crosstalk: -100dB @ 1MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 85 Ohm Case / Package: 16-SOIC Single Supply Voltage (V+): 5 V to 36 V Dual Supply Voltage(V±): ±5 V to 20 V Max Switch Time (Ton,Toff): 250ns, 140ns Channel Capacitance(CS off, CD off): 4pF, 4pF Max Leakage Current (IS off): 500pA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 014284-DG444DY-T1-E3 Packaging: Reel - TR Number of Circuits: 4 Switch Circuit: SPST - NC Charge Injection: -1pC Crosstalk: -100dB @ 1MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 85 Ohm Case / Package: 16-SOIC Single Supply Voltage (V+): 5 V to 36 V Dual Supply Voltage(V±): ±5 V to 20 V Max Switch Time (Ton,Toff): 250ns, 140ns Channel Capacitance(CS off, CD off): 4pF, 4pF Max Leakage Current (IS off): 500pA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG444DY-T1-E3 - 014284-DG444DY-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG444DY-T1-E3
014284-DG444DY-T1-E3
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG444DY-T1-E3 014284-DG444DY-T1-E3
Manufacturer: Vishay Win Source Part Number: 014284-DG444DY-T1-E3 Packaging: Reel - TR Number of Circuits: 4 Switch Circuit: SPST - NC Charge Injection: -1pC Crosstalk: -100dB @ 1MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 85 Ohm Case / Package: 16-SOIC Single Supply Voltage (V+): 5 V to 36 V Dual Supply Voltage(V±): ±5 V to 20 V Max Switch Time (Ton,Toff): 250ns, 140ns Channel Capacitance(CS off, CD off): 4pF, 4pF Max Leakage Current (IS off): 500pA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 014284-DG444DY-T1-E3
Packaging: Reel - TR
Number of Circuits: 4
Switch Circuit: SPST - NC
Charge Injection: -1pC
Crosstalk: -100dB @ 1MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 85 Ohm
Case / Package: 16-SOIC
Single Supply Voltage (V+): 5 V to 36 V
Dual Supply Voltage(V±): ±5 V to 20 V
Max Switch Time (Ton,Toff): 250ns, 140ns
Channel Capacitance(CS off, CD off): 4pF, 4pF
Max Leakage Current (IS off): 500pA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG444DY-T1-E3DKR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
DG444DY-T1-E3DKR-ND
Analog Switches, Multiplexers, Demultiplexers DG444DY-T1-E3DKR-ND
4 Circuit IC Switch 1:1 85Ohm 16-SOIC

4 Circuit IC Switch 1:1 85Ohm 16-SOIC

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG444DY-T1-E3CT-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
DG444DY-T1-E3CT-ND
Analog Switches, Multiplexers, Demultiplexers DG444DY-T1-E3CT-ND
4 Circuit IC Switch 1:1 85Ohm 16-SOIC

4 Circuit IC Switch 1:1 85Ohm 16-SOIC

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG444DY-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
DG444DY-T1-E3TR-ND
Analog Switches, Multiplexers, Demultiplexers DG444DY-T1-E3TR-ND
4 Circuit IC Switch 1:1 85Ohm 16-SOIC

4 Circuit IC Switch 1:1 85Ohm 16-SOIC

Buy Now Datasheet
Singapore, Singapore
Quad 36V SOIC Analog Switch and Multiplexer IC
747-DG444DY-T1-E3
Quad 36V SOIC Analog Switch and Multiplexer IC 747-DG444DY-T1-E3
Analog Switch Quad SPST SOIC 4-Ch, 36V Product overview: DG444DY-T1-E3 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 36V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Quad, 36V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG444DY-T1-E3 can be used for catalog matching and distributor lookup.

Analog Switch Quad SPST SOIC 4-Ch, 36V Product overview: DG444DY-T1-E3 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 36V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Quad, 36V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG444DY-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - DG444DY-T1-E3 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
DG444DY-T1-E3
Interface - Analog Switches, Multiplexers, Demultiplexers DG444DY-T1-E3
IC SWITCH QUAD SPST 16SOIC

IC SWITCH QUAD SPST 16SOIC

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG444DY-T1-E3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
DG444DY-T1-E3
Analog Switches, Multiplexers, Demultiplexers DG444DY-T1-E3
4 Circuit IC Switch 1:1 85Ohm 16-SOIC

4 Circuit IC Switch 1:1 85Ohm 16-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 014284-DG444DY-T1-E3 DG444DY-T1-E3DKR-ND 747-DG444DY-T1-E3 DG444DY-T1-E3 DG444DY-T1-E3
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG444DY-T1-E3 Analog Switches, Multiplexers, Demultiplexers Quad 36V SOIC Analog Switch and Multiplexer IC Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Normal Condition Normally Closed (NC) Normally Closed (NC) Normally Closed (NC)
Features Single-Supply
Supply Voltage (VS) 5 to 36 volts 5 to 36 volts 13 to 36 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC SOIC; "16-SOIC Tape and Reel SOIC; 16-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Band 1/3/7 Multiplexer - QPQ2601 - Qorvo
Specs
Standards and Certifications RoHS
Bandwidth 60 MHz
Package Type SMT
View Details
SN74CB3Q3253 Dual 1-of-4 FET Multiplexer/Demultiplexer 2.5-V/3.3-V Low-Voltage High-Bandwidth Bus Switch - 74CB3Q3253DBQRE4 - Texas Instruments
Specs
Configuration 2 x SP4T (2 x 1:4)
Applications Catalog
Supply Voltage (VS) 2.3 to 3.6 volts
View Details
Analog Switches, Multiplexers, Demultiplexers - 74HCT4852D,112-ND - DigiKey
Specs
Configuration 4x1
Supply Voltage (VS) 4.5 to 5.5 volts
Ron 210 ohms
View Details
3 suppliers