Vishay Precision Group Analog Switches, Multiplexers, Demultiplexers DG444DY-E3

Description
4 Circuit IC Switch 1:1 85Ohm 16-SOIC
Request a Quote Datasheet
Description
4 Circuit IC Switch 1:1 85Ohm 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - DG444DY-E3-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
DG444DY-E3-ND
Analog Switches, Multiplexers, Demultiplexers DG444DY-E3-ND
4 Circuit IC Switch 1:1 85Ohm 16-SOIC

4 Circuit IC Switch 1:1 85Ohm 16-SOIC

Buy Now Datasheet
Singapore, Singapore
Dual Quad 20V SOIC Analog Switch and Multiplexer IC
747-DG444DY-E3
Dual Quad 20V SOIC Analog Switch and Multiplexer IC 747-DG444DY-E3
Quad SPST Analog Switch, 4-Ch, 20V Dual Supply, SOIC Product overview: DG444DY-E3 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Quad, 20V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, Quad, 20V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG444DY-E3 can be used for catalog matching and distributor lookup.

Quad SPST Analog Switch, 4-Ch, 20V Dual Supply, SOIC Product overview: DG444DY-E3 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Quad, 20V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, Quad, 20V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG444DY-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Multiplexer & Demultiplexer ICs - 7085190P - RS Components, Ltd.
Corby, Northants, United Kingdom
Multiplexer & Demultiplexer ICs
7085190P
Multiplexer & Demultiplexer ICs 7085190P
Analog SW Quad SPST 16-Pin SOIC N

Analog SW Quad SPST 16-Pin SOIC N

Supplier's Site
Multiplexer & Demultiplexer ICs - 1652892 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multiplexer & Demultiplexer ICs
1652892
Multiplexer & Demultiplexer ICs 1652892
Analog SW Quad SPST 16-Pin SOIC N

Analog SW Quad SPST 16-Pin SOIC N

Supplier's Site
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG444DY-E3 - 080467-DG444DY-E3 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG444DY-E3
080467-DG444DY-E3
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG444DY-E3 080467-DG444DY-E3
Manufacturer: Vishay Win Source Part Number: 080467-DG444DY-E3 Packaging: Tube/Rail Number of Circuits: 4 Switch Circuit: SPST - NC Charge Injection: -1pC Crosstalk: -100dB @ 1MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 85 Ohm Case / Package: 16-SOIC Single Supply Voltage (V+): 5 V to 36 V Dual Supply Voltage(V±): ±5 V to 20 V Max Switch Time (Ton,Toff): 250ns, 140ns Channel Capacitance(CS off, CD off): 4pF, 4pF Max Leakage Current (IS off): 500pA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 080467-DG444DY-E3
Packaging: Tube/Rail
Number of Circuits: 4
Switch Circuit: SPST - NC
Charge Injection: -1pC
Crosstalk: -100dB @ 1MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 85 Ohm
Case / Package: 16-SOIC
Single Supply Voltage (V+): 5 V to 36 V
Dual Supply Voltage(V±): ±5 V to 20 V
Max Switch Time (Ton,Toff): 250ns, 140ns
Channel Capacitance(CS off, CD off): 4pF, 4pF
Max Leakage Current (IS off): 500pA
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - DG444DY-E3 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
DG444DY-E3
Interface - Analog Switches, Multiplexers, Demultiplexers DG444DY-E3
IC SWITCH QUAD SPST 16SOIC

IC SWITCH QUAD SPST 16SOIC

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG444DY-E3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
DG444DY-E3
Analog Switches, Multiplexers, Demultiplexers DG444DY-E3
4 Circuit IC Switch 1:1 85Ohm 16-SOIC

4 Circuit IC Switch 1:1 85Ohm 16-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number DG444DY-E3-ND 747-DG444DY-E3 7085190P 1652892 080467-DG444DY-E3 DG444DY-E3 DG444DY-E3
Product Name Analog Switches, Multiplexers, Demultiplexers Dual Quad 20V SOIC Analog Switch and Multiplexer IC Multiplexer & Demultiplexer ICs Multiplexer & Demultiplexer ICs Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG444DY-E3 Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Configuration 1:1 Quad SPST Quad SPST
Normal Condition Normally Closed (NC) Normally Closed (NC) Normally Closed (NC)
Supply Voltage (VS) 5 to 36 volts 13 to 36 volts 5 to 36 volts
Ron 85 ohms 85 ohms
tON 250 ns
Unlock Full Specs
to access all available technical data