Vishay Intertechnology, Inc. Analog Switches, Multiplexers, Demultiplexers DG444DJ

Description
4 Circuit IC Switch 1:1 85Ohm 16-PDIP
Request a Quote Datasheet
Description
4 Circuit IC Switch 1:1 85Ohm 16-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - DG444DJVSI-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
DG444DJVSI-ND
Analog Switches, Multiplexers, Demultiplexers DG444DJVSI-ND
4 Circuit IC Switch 1:1 85Ohm 16-PDIP

4 Circuit IC Switch 1:1 85Ohm 16-PDIP

Buy Now Datasheet
Singapore, Singapore
5V 36V DIP Analog Switch and Multiplexer IC
747-DG444DJ
5V 36V DIP Analog Switch and Multiplexer IC 747-DG444DJ
4-Ch SPST CMOS Multiplexer IC, 5V-36V, 50R Ron, DIP Product overview: DG444DJ from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 36V, DIP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 5V, 36V, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG444DJ can be used for catalog matching and distributor lookup.

4-Ch SPST CMOS Multiplexer IC, 5V-36V, 50R Ron, DIP Product overview: DG444DJ from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 36V, DIP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 5V, 36V, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG444DJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG444DJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
DG444DJ
Analog Switches, Multiplexers, Demultiplexers DG444DJ
4 Circuit IC Switch 1:1 85Ohm 16-PDIP

4 Circuit IC Switch 1:1 85Ohm 16-PDIP

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - DG444DJ - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
DG444DJ
Interface - Analog Switches, Multiplexers, Demultiplexers DG444DJ
IC SWITCH QUAD SPST 16DIP

IC SWITCH QUAD SPST 16DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number DG444DJVSI-ND 747-DG444DJ DG444DJ DG444DJ
Product Name Analog Switches, Multiplexers, Demultiplexers 5V 36V DIP Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Configuration 1:1
Normal Condition Normally Closed (NC) Normally Closed (NC)
Supply Voltage (VS) 5 to 36 volts 5 to 36 volts
Ron 85 ohms 85 ohms
tON 250 ns
Unlock Full Specs
to access all available technical data

Similar Products

2.4 GHz / 5 GHz Wi-Fi Antennaplexer - QM22450 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 6 Pin Leadless SMT
View Details
Logic - Signal Switches, Multiplexers, Decoders - 74ACT153SCX - Lingto Electronic Limited
Specs
Configuration 2 x 4:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Multiplexer & Demultiplexer ICs - 1898616P - RS Components, Ltd.
Specs
Configuration Single SPDT
Number of Pins 8
View Details
Multiplexer & Demultiplexer ICs - 4367436 - RS Components, Ltd.
Specs
Configuration 8x1; Single 8:1
Package Type SOIC; Soic
Number of Pins 16
View Details