4 Circuit IC Switch 1:1 85Ohm 16-PDIP
Quad SPST Analog Switch IC, 85R, 20V, DIP Product overview: DG444DJ-E3 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 20V, DIP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Quad, 20V, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG444DJ-E3 can be used for catalog matching and distributor lookup.
4 Circuit IC Switch 1:1 85Ohm 16-PDIP
IC SWITCH QUAD SPST 16DIP
Switch; SPST; 16-Pin Plastic DIP; 50 Ohms (Typ.); 0.01 nA (Typ.); 30 mA
| RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Switches |
| Product Number | 6364091 | DG444DJ-E3-ND | 747-DG444DJ-E3 | DG444DJ-E3 | DG444DJ-E3 | 70026057 |
| Product Name | Multiplexer & Demultiplexer ICs | Analog Switches, Multiplexers, Demultiplexers | Quad 20V DIP Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Switch; SPST; 16-Pin Plastic DIP; 50 Ohms (Typ.); 0.01 nA (Typ.); 30 mA |
| Configuration | Quad SPST | 1:1 | ||||
| Package Type | DIP; PDIP; Pdip | DIP; "16-DIP | Rail/Tube | DIP; 16-DIP (0.300\", 7.62mm) | PDIP | |
| Number of Pins | 16 | |||||
| Normal Condition | Normally Closed (NC) | Normally Closed (NC) | ||||
| Supply Voltage (VS) | 5 to 36 volts | 13 to 36 volts | 44 volts |