IMPROVED QUAD SPST LOW POWER AN SWITCH QFN-16 (4X4) - Tape and Reel Product overview: DG444BDN-T1-E4 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Quad, QFN. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Low-Power, Quad, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG444BDN-T1-E4 can be used for catalog matching and distributor lookup.
4 Circuit IC Switch 1:1 80Ohm 16-QFN (4x4)
4 Circuit IC Switch 1:1 80Ohm 16-QFN (4x4)
4 Circuit IC Switch 1:1 80Ohm 16-QFN (4x4)
4 Circuit IC Switch 1:1 80Ohm 16-QFN (4x4)
IC SWITCH QUAD SPST 16QFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-DG444BDN-T1-E4 | DG444BDN-T1-E4TR-ND | DG444BDN-T1-E4 | DG444BDN-T1-E4 |
| Product Name | Low-Power Quad QFN Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Standards and Certifications | RoHS | RoHS | ||
| Supply Voltage (VS) | 13 to 36 volts | 7 to 36 volts | ||
| Min Operating Current | 0.0050 mA | |||
| Power Dissipation | 850 milliwatts | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |