Vishay Precision Group Analog Switches, Multiplexers, Demultiplexers DG442LEDQ-GE3

Description
4 Circuit IC Switch 1:1 26Ohm 16-TSSOP
Request a Quote
Description
4 Circuit IC Switch 1:1 26Ohm 16-TSSOP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DG442LEDQ-GE3 is a quad single-pole-single-throw (SPST) analog switch designed for high-speed and low-error switching of analog signals. It features a normally open configuration and operates on a wide voltage range, supporting single supply voltages from 3 V to 16 V and dual supply voltages from ±3 V to ±8 V. The device exhibits a low on-resistance of 16 Ω, low parasitic capacitance of 15 pF, and fast switching times with a typical turn-on time of 18 ns, making it suitable for applications in data acquisition, sample-and-hold circuits, and ADC input designs. The DG442LEDQ-GE3 is characterized by low charge injection of less than 8 pC and low leakage current of less than 10 pA, which minimizes signal distortion and errors. It is compatible with TTL and CMOS logic levels and is available in a 16-pin TSSOP package. The product is suitable for various applications, including automatic test equipment, process control, medical systems, and audio/video signal routing.

Datasheet Summary
Powered by GS/AI

The DG442LEDQ-GE3 is a quad single-pole-single-throw (SPST) analog switch designed for high-speed and low-error switching of analog signals. It features a normally open configuration and operates on a wide voltage range, supporting single supply voltages from 3 V to 16 V and dual supply voltages from ±3 V to ±8 V. The device exhibits a low on-resistance of 16 Ω, low parasitic capacitance of 15 pF, and fast switching times with a typical turn-on time of 18 ns, making it suitable for applications in data acquisition, sample-and-hold circuits, and ADC input designs. The DG442LEDQ-GE3 is characterized by low charge injection of less than 8 pC and low leakage current of less than 10 pA, which minimizes signal distortion and errors. It is compatible with TTL and CMOS logic levels and is available in a 16-pin TSSOP package. The product is suitable for various applications, including automatic test equipment, process control, medical systems, and audio/video signal routing.

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - 742-DG442LEDQ-GE3-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
742-DG442LEDQ-GE3-ND
Analog Switches, Multiplexers, Demultiplexers 742-DG442LEDQ-GE3-ND
4 Circuit IC Switch 1:1 26Ohm 16-TSSOP

4 Circuit IC Switch 1:1 26Ohm 16-TSSOP

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG442LEDQ-GE3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
DG442LEDQ-GE3
Analog Switches, Multiplexers, Demultiplexers DG442LEDQ-GE3
4 Circuit IC Switch 1:1 26Ohm 16-TSSOP

4 Circuit IC Switch 1:1 26Ohm 16-TSSOP

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - DG442LEDQ-GE3 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
DG442LEDQ-GE3
Interface - Analog Switches, Multiplexers, Demultiplexers DG442LEDQ-GE3
IC SWITCH QUAD SPST 16-TSSOP

IC SWITCH QUAD SPST 16-TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 742-DG442LEDQ-GE3-ND DG442LEDQ-GE3 DG442LEDQ-GE3
Product Name Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Configuration 1:1
Normal Condition Normally Open (NO) Normally Open (NO)
Supply Voltage (VS) 3 to 16 volts
Ron 26 ohms 26 ohms 0.1000 ohms
tON 60 ns
Unlock Full Specs
to access all available technical data