IC SW SPST-NOX4 30OHM 16TSSOP Product overview: DG442LDQ-T1-E3 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 30OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG442LDQ-T1-E3 can be used for catalog matching and distributor lookup.
4 Circuit IC Switch 1:1 30Ohm 16-TSSOP
Manufacturer: Vishay Siliconix
Win Source Part Number: 772672-DG442LDQ-T1-E
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 4
Operating Supply Voltage: 2.7 V ~ 12 V
Switch Circuit: SPST - NO
-3db Bandwidth: 280MHz
Charge Injection: 5pC
Crosstalk: -95dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 100 mOhm
Channel Capacitance (CS(off), CD(off)): 5pF, 6pF
Part Status: Obsolete(EOL)
Family Name: DG442L
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-TSSOP
On-State Resistance (Maximum): 30 Ohm
Dual Voltage Supply: ±3 V ~ 6 V
Switch Time (Ton, Toff) (Maximum): 60ns, 35ns
Current - Leakage (IS(off)) (Maximum): 1nA
Alternative Parts (Cross-Reference): MAX4522EEE+T; MAX392EUE+T; MAX392EUE+; MAX4522CEE+T;
Introduction Date: August 14, 2002
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
IC SWITCH QUAD SPST 16TSSOP
4 Circuit IC Switch 1:1 30Ohm 16-TSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-DG442LDQ-T1-E3 | DG442LDQ-T1-E3-ND | 772672-DG442LDQ-T1-E3 | DG442LDQ-T1-E3 | DG442LDQ-T1-E3 |
| Product Name | 30OHM Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG442LDQ-T1-E3 | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Standards and Certifications | RoHS | RoHS | |||
| Ron | 0.1000 ohms | 30 ohms | 0.1000 ohms | 30 ohms | |
| Bandwidth | 280 MHz | 280 MHz | 280 MHz | 280 MHz | 280 MHz |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | Tape & Reel (TR) | TSSOP; "16-TSSOP | SSOP; SOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) |