Manufacturer: Vishay
Win Source Part Number: 014283-DG442DY-E3
Packaging: Tube/Rail
Number of Circuits: 4
Switch Circuit: SPST - NO
Charge Injection: -1pC
Crosstalk: -100dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 4 Ohm (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 85 Ohm
Case / Package: 16-SOIC
Single Supply Voltage (V+): 12V
Dual Supply Voltage(V±): ±15V
Max Switch Time (Ton,Toff): 250ns, 210ns
Channel Capacitance(CS off, CD off): 4pF, 4pF
Max Leakage Current (IS off): 500pA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
4 Circuit IC Switch 1:1 85Ohm 16-SOIC
Analog SW Quad SPST 16-Pin SOIC N
Analog Switch Quad SPST 85R SOIC 15V Product overview: DG442DY-E3 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 15V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Quad, 15V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG442DY-E3 can be used for catalog matching and distributor lookup.
85Ω 4 SPST(SPST)-Normal Open SOIC-16 Analog Switches / Multiplexers ROHS
Switch; SPST; 16-Pin Narrow SOIC; 50 Ohms (Typ.); 0.01 nA (Typ.); 30 mA
IC SWITCH QUAD SPST 16SOIC
4 Circuit IC Switch 1:1 85Ohm 16-SOIC
| Win Source Electronics | DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Allied Electronics, Inc. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Switches | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 014283-DG442DY-E3 | DG442DY-E3-ND | 7085196 | 747-DG442DY-E3 | DG442DY-E3 | 70026056 | DG442DY-E3 | DG442DY-E3 |
| Product Name | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG442DY-E3 | Analog Switches, Multiplexers, Demultiplexers | Multiplexer & Demultiplexer ICs | Quad 15V SOIC Analog Switch and Multiplexer IC | Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers | Switch; SPST; 16-Pin Narrow SOIC; 50 Ohms (Typ.); 0.01 nA (Typ.); 30 mA | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Normal Condition | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | ||||
| Features | Single-Supply | |||||||
| Supply Voltage (VS) | 12 volts | 12 to 15 volts | 13 to 36 volts | 12 volts | 44 volts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||||
| Package Type | SOIC; 16-SOIC | SOIC; "16-SOIC | SOIC; Soic | Rail/Tube | SOIC | SOIC | SOIC; 16-SOIC (0.154\", 3.90mm Width) |