4 Circuit IC Switch 1:1 80Ohm 16-SOIC
4 Circuit IC Switch 1:1 80Ohm 16-SOIC
4 Circuit IC Switch 1:1 80Ohm 16-SOIC
Analog Switch Quad SPST 16-Pin SOIC N T/R Product overview: DG442BDY-T1-E3 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Quad, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG442BDY-T1-E3 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 1033314-DG442BDY-T1-
Packaging: Reel - TR
Number of Circuits: 4
Switch Circuit: SPST - NO
Charge Injection: -1pC
Crosstalk: -95dB @ 100kHz
Channel-to-Channel Matching (ΔRon): 2 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 80 Ohm
Case / Package: 16-SOIC
Single Supply Voltage (V+): 12V
Dual Supply Voltage(V±): ±15V
Max Switch Time (Ton,Toff): 220ns, 120ns
Channel Capacitance(CS off, CD off): 4pF, 4pF
Max Leakage Current (IS off): 500pA
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
4 Circuit IC Switch 1:1 80Ohm 16-SOIC
IC SWITCH QUAD SPST 16SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | DG442BDY-T1-E3TR-ND | 747-DG442BDY-T1-E3 | 1033314-DG442BDY-T1-E3 | DG442BDY-T1-E3 | DG442BDY-T1-E3 |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Quad SOIC Analog Switch and Multiplexer IC | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG442BDY-T1-E3 | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 1:1 | ||||
| Normal Condition | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | ||
| Supply Voltage (VS) | 7 to 36 volts | 13 to 25 volts | 12 volts | ||
| Ron | 80 ohms | 80 ohms | 2 ohms | ||
| tON | 220 ns |