Vishay Intertechnology, Inc. Logic - Logic - Signal Switches, Multiplexers, Decoders - DG442AK DG442AK

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1023939-DG442AK Mounting: SMD (SMT) Resistance: 85 Ω Number of Pins: 16 Categories: Logic - Signal Switches,Multiplexer s,Decoders Case / Package: CDIP Alternative Parts (Cross-Reference): MAX303EJE; MX7501JQ; DG306ABK; AD7501SQ/883B; AD7501JQ; AD7501KQ; Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C Max Power Dissipation: 900 mW Max Supply Voltage: 36 V Min Supply Voltage: 13 V Turn-On Delay Time: 250 ns Max Supply Current: 100 µA Turn-Off Delay Time: 210 ns Drain to Source Resistance: 85 Ω Dual Supply Voltage: 15 V Max Dual Supply Voltage: 22 V Min Dual Supply Voltage: 7 V Supply Type: Dual, Single
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1023939-DG442AK Mounting: SMD (SMT) Resistance: 85 Ω Number of Pins: 16 Categories: Logic - Signal Switches,Multiplexer s,Decoders Case / Package: CDIP Alternative Parts (Cross-Reference): MAX303EJE; MX7501JQ; DG306ABK; AD7501SQ/883B; AD7501JQ; AD7501KQ; Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C Max Power Dissipation: 900 mW Max Supply Voltage: 36 V Min Supply Voltage: 13 V Turn-On Delay Time: 250 ns Max Supply Current: 100 µA Turn-Off Delay Time: 210 ns Drain to Source Resistance: 85 Ω Dual Supply Voltage: 15 V Max Dual Supply Voltage: 22 V Min Dual Supply Voltage: 7 V Supply Type: Dual, Single
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - DG442AK - 1023939-DG442AK - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - DG442AK
1023939-DG442AK
Logic - Logic - Signal Switches, Multiplexers, Decoders - DG442AK 1023939-DG442AK
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1023939-DG442AK Mounting: SMD (SMT) Resistance: 85 Ω Number of Pins: 16 Categories: Logic - Signal Switches,Multiplexer s,Decoders Case / Package: CDIP Alternative Parts (Cross-Reference): MAX303EJE; MX7501JQ; DG306ABK; AD7501SQ/883B; AD7501JQ; AD7501KQ; Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C Max Power Dissipation: 900 mW Max Supply Voltage: 36 V Min Supply Voltage: 13 V Turn-On Delay Time: 250 ns Max Supply Current: 100 µA Turn-Off Delay Time: 210 ns Drain to Source Resistance: 85 Ω Dual Supply Voltage: 15 V Max Dual Supply Voltage: 22 V Min Dual Supply Voltage: 7 V Supply Type: Dual, Single

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1023939-DG442AK
Mounting: SMD (SMT)
Resistance: 85 Ω
Number of Pins: 16
Categories: Logic - Signal Switches,Multiplexers,Decoders
Case / Package: CDIP
Alternative Parts (Cross-Reference): MAX303EJE; MX7501JQ; DG306ABK; AD7501SQ/883B; AD7501JQ; AD7501KQ;
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Max Power Dissipation: 900 mW
Max Supply Voltage: 36 V
Min Supply Voltage: 13 V
Turn-On Delay Time: 250 ns
Max Supply Current: 100 µA
Turn-Off Delay Time: 210 ns
Drain to Source Resistance: 85 Ω
Dual Supply Voltage: 15 V
Max Dual Supply Voltage: 22 V
Min Dual Supply Voltage: 7 V
Supply Type: Dual, Single

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Multiplexers
Product Number 1023939-DG442AK
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - DG442AK
Number of Pins 16
Unlock Full Specs
to access all available technical data

Similar Products

 - 54AC251/VFA-R - Rochester Electronics
Specs
Package Type CFP16
Logic Family CMOS
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 74HCT154PW,118 - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers